EN
  • EN
  • DE

TP3155V

Part No TP3155V
Manufacturer Texas Instruments
Catalog Interface - Telecom
Description TP3155 Time Slot Assignment Circuit | IC CIRCUIT TIME SLOT 20-PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Time Slot Assignment
Interface Serial
Supply Current 1mA
Temperature Range - Operating -25°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-LCC
Supplier Device Package 20-PLCC (9x9)
Family Part Number TP3155
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1271723-TP3155V
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TP3155V CAD Model

Description

The TP3155V by Texas Instruments is a high-performance integrated circuit designed for a wide range of applications in the electronics industry. This versatile component is engineered to deliver reliable performance and is a testament to Texas Instruments' commitment to innovation and quality in semiconductor manufacturing.

Key Features:

  • High Integration: The TP3155V integrates multiple functionalities into a single chip, reducing the need for additional components and simplifying design and assembly processes.
  • Power Efficiency: Designed with power-saving features, the TP3155V helps in reducing the overall power consumption of the end product, making it suitable for battery-powered devices.
  • Versatility: Its design caters to a broad spectrum of applications, ranging from consumer electronics to industrial systems, offering designers flexibility and adaptability.
  • Durability: Texas Instruments' products are known for their durability, and the TP3155V is no exception. It is built to withstand harsh conditions and provide a long operational lifespan.
  • Support and Documentation: Texas Instruments provides extensive support and comprehensive documentation for the TP3155V, ensuring that engineers and designers can maximize its potential in their projects.

Applications:

The TP3155V is suitable for a variety of applications, including but not limited to:

  • Communication equipment
  • Automotive systems
  • Industrial control units
  • Power management solutions
  • Consumer electronics

Technical Specifications:

For detailed technical specifications, designers and engineers are encouraged to refer to the official datasheet and product guides provided by Texas Instruments. These resources offer in-depth information regarding the TP3155V's electrical characteristics, pin configurations, timing diagrams, and application notes.

In conclusion, the TP3155V from Texas Instruments is a robust and efficient solution for a multitude of electronic applications. Its combination of integration, efficiency, and support makes it a valuable component for any project requiring a reliable integrated circuit.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Others
Lowest to $18.3934
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
ST-Ericsson Inc
Lowest to $42.5952
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Others
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $5.6191
Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess