EN
  • EN
  • DE

TP13064AN

Part No TP13064AN
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description MONOLITHIC SERIAL INTERFACE COMBINED PCM CODEC AND FILTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1271672-TP13064AN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TP13064AN CAD Model

Description

Product Overview: TP13064AN from Texas Instruments

The TP13064AN is a high-performance integrated circuit developed by the renowned semiconductor manufacturer, Texas Instruments. This product is designed to cater to a wide range of applications, particularly in power management and signal processing tasks where efficiency and reliability are paramount.

Key Features

  • High Precision: The TP13064AN is engineered to provide precise control and management of electronic signals, ensuring accurate performance in critical applications.
  • Durability: Built with Texas Instruments' commitment to quality, this IC is made to withstand harsh conditions and provide a long operational lifespan.
  • Versatility: Its flexible design makes it suitable for various applications, from consumer electronics to industrial systems.
  • Energy Efficiency: With power management being a core aspect of its functionality, the TP13064AN helps in reducing the overall energy consumption of the systems it is integrated into.

Applications

The TP13064AN is versatile enough to be used in multiple domains, including but not limited to:

  • Smartphones and portable electronics
  • Embedded systems
  • Automotive electronics
  • Power supply units
  • Industrial control systems

Technical Specifications

Below are some of the technical specifications that highlight the capabilities of the TP13064AN:

  • Voltage Range: Optimized for specific voltage requirements, providing stable operation across its range.
  • Temperature Range: Capable of operating effectively over a wide temperature spectrum.
  • Package: Available in a robust package that ensures easy integration into various circuit designs.
  • Certifications: Complies with industry standards and certifications, ensuring its suitability for global markets.

Conclusion

The TP13064AN from Texas Instruments stands out as a reliable and efficient solution for designers and engineers looking to incorporate a high-quality power management and signal processing IC into their products. With its precision, durability, and versatility, the TP13064AN is set to be a valuable component in any electronic system.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess