EN
  • EN
  • DE

B38871-AG53B-W310-A01

Part No B38871-AG53B-W310-A01
Manufacturer TDK Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 752096-B38871-AG53B-W310-A01
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B38871-AG53B-W310-A01 CAD Model

Description

The B38871-AG53B-W310-A01 is a SAW (Surface Acoustic Wave) filter manufactured by TDK Corporation. This filter is specifically designed to provide high performance in radio frequency (RF) applications, particularly those requiring precise filtering of unwanted signals. SAW filters are commonly used in a variety of wireless communication devices to improve signal quality and overall system performance.

Applications

  • Wireless communication devices: Used in mobile phones, tablets, and other portable devices for signal filtering.
  • Bluetooth applications: Implemented in Bluetooth modules and devices to ensure clear and reliable communication.
  • Wi-Fi applications: Utilized in Wi-Fi routers and access points for signal filtering to enhance network performance.
  • ISM band applications: Employed in industrial, scientific, and medical (ISM) band devices for interference rejection.
  • Remote control systems: Used in remote control receivers to filter unwanted signals and improve reliability.

Features

  • High selectivity: Provides excellent rejection of out-of-band signals, ensuring a clean signal within the desired frequency range.
  • Low insertion loss: Minimizes signal attenuation within the passband, preserving signal strength and reducing power consumption.
  • Compact size: Designed for space-constrained applications, allowing for integration into small form factor devices.
  • Stable performance: Offers consistent performance over a wide temperature range and under varying operating conditions.
  • Surface mount technology (SMT): Facilitates automated assembly and reduces manufacturing costs.

Benefits

  • Improved signal quality: Reduces noise and interference, resulting in clearer and more reliable signals.
  • Enhanced system performance: Enables more efficient use of the available frequency spectrum, improving overall system performance.
  • Reduced component count: Integrates filtering functionality into a single component, simplifying circuit design and reducing board space.
  • Lower power consumption: Minimizes signal loss, reducing the power required for signal transmission and extending battery life.
  • Increased system reliability: Robust design ensures long-term performance and stability, improving overall system reliability.

Additional Details

This SAW filter operates at a specific center frequency, which should be verified in the TDK datasheet for this part. It has a defined bandwidth and insertion loss characteristic. The filter is typically surface-mount (SMD) for automated assembly. The operating temperature range typically spans from -40°C to +85°C, but this should be confirmed with the datasheet. Specific specifications like impedance, bandwidth, and attenuation are available in the product datasheet provided by TDK. This SAW filter is designed for applications that require precise filtering and reliable performance in RF systems. It's often designed for 50 Ohm impedance systems.

You May Also Be Interested in

Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $4.4122
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess