EN
  • EN
  • DE

TNETV2685FIBZUT5

Part No TNETV2685FIBZUT5
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL MEDIA PROCESSOR / DSP Fixed-Point 32bit Automotive 529-Pin FCBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM64x, DaVinci
Type Fixed Point
Interface Host Interface, I2C, McASP, PCI, SPI, UART
Clock Rate 720MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 576kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Operating Temperature Range 0°C ~ 90°C (TC)
Win Source Part Number 797725-TNETV2685FIBZUT5
Popularity Medium
Supply and Demand Status Limited
Family Name TNETV2685
Introduction Date January 01, 2000
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TNETV2685FIBZUT5 CAD Model

Description

The Texas Instruments TNETV2685FIBZUT5 is a state-of-the-art integrated circuit designed for high-performance networking applications. This advanced device is part of Texas Instruments' extensive portfolio of networking solutions, which are renowned for their reliability, efficiency, and cutting-edge technology.

The TNETV2685FIBZUT5 is built to facilitate the rapid processing of network data, ensuring seamless connectivity and communication in a variety of devices. It is particularly well-suited for use in routers, switches, and networked systems where high throughput and low latency are crucial. With its robust design, the TNETV2685FIBZUT5 is capable of withstanding the rigorous demands of modern networking environments.

Key features of the TNETV2685FIBZUT5 include:

  • High-speed data processing capabilities, which enable efficient handling of large volumes of network traffic.
  • Low power consumption, making it an environmentally friendly choice for energy-conscious applications.
  • Advanced security features to protect network data and ensure secure communications.
  • Compatibility with a wide range of networking protocols, ensuring versatility in various deployment scenarios.
  • Compact form factor, which allows for integration into space-constrained designs without sacrificing performance.

Engineers and designers will appreciate the flexibility and power of the TNETV2685FIBZUT5. Its integration capabilities enable the creation of sophisticated networking devices that meet the evolving needs of the market. Whether for consumer, industrial, or enterprise applications, this IC provides the backbone for a reliable and high-speed network infrastructure.

For detailed specifications, application notes, and support resources, customers can visit the Texas Instruments website or contact their support team. The TNETV2685FIBZUT5 is not only a testament to Texas Instruments' commitment to innovation but also an essential component for any modern networking solution.

You May Also Be Interested in

Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess