EN
  • EN
  • DE

TNETV2665ZWT4

Part No TNETV2665ZWT4
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DAVINCI DIGITAL MEDIA SYSTEM-ON- / Fixed-Point Digital Signal Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C642x
Type Fixed Point
Interface EBI/EMI, HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate 400MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 240kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.05V, 1.20V
Operating Temperature Range 0°C ~ 90°C (TJ)
Win Source Part Number 797716-TNETV2665ZWT4
Popularity Medium
Supply and Demand Status Limited
Family Name TNETV2665
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TNETV2665ZWT4 CAD Model

Description

The TNETV2665ZWT4 is a high-performance, integrated circuit from Texas Instruments, designed to cater to the demanding needs of modern networking and communication applications. This state-of-the-art chip is part of Texas Instruments' renowned portfolio of network processors and solutions that are recognized for their reliability, efficiency, and advanced technology.

Key Features

  • Advanced Processing Capabilities: The TNETV2665ZWT4 is equipped with a powerful processing core that enables it to handle complex networking tasks with ease, ensuring smooth data flow and high-speed connectivity.
  • High-Speed Interfaces: With support for multiple high-speed interfaces, this chip provides the necessary bandwidth for data-intensive applications, making it an ideal choice for both enterprise and consumer networking products.
  • Energy-Efficient Design: Designed with energy efficiency in mind, the TNETV2665ZWT4 helps to reduce the power consumption of networking devices, contributing to a greener and more cost-effective operation.
  • Robust Security Features: Security is a paramount concern in network communications, and this chip includes a suite of security features to protect data and ensure secure connections.
  • Scalability: The TNETV2665ZWT4 offers scalability to meet the evolving demands of network infrastructure, making it a future-proof investment for network equipment manufacturers.

Applications

The versatile nature of the TNETV2665ZWT4 allows it to be used in a wide range of applications, including:

  • Residential gateways
  • Enterprise routers and switches
  • Wireless access points
  • Networked media devices
  • VoIP solutions

Why Choose the TNETV2665ZWT4?

For developers and manufacturers looking for a robust, high-performance network processor, the TNETV2665ZWT4 from Texas Instruments is an excellent choice. Its combination of processing power, interface options, energy efficiency, and security features make it a leading component in the networking and communications industry. Whether you're developing the next generation of smart home devices or upgrading enterprise network systems, the TNETV2665ZWT4 offers the performance and features needed to succeed in today's competitive market.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess