EN
  • EN
  • DE

TNETV2510ZGW

Part No TNETV2510ZGW
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED POINT BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Package Tray
Product Status Obsolete
Type Fixed Point
Mounting Type Surface Mount
Package / Case 240-LFBGA
Supplier Device Package 240-BGA MICROSTAR (15x15)
Standard Package 126 pcs
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 374570-TNETV2510ZGW
Ultra Librarian 3D Model Ultra Librarian TNETV2510ZGW CAD Model

Description

The TNETV2510ZGW is a robust and high-performance network processor designed by Texas Instruments, a leader in semiconductor design and manufacturing. This product is specifically tailored for advanced networking and communication applications, providing an ideal solution for manufacturers and developers looking to integrate cutting-edge technology into their systems.

Key Features and Benefits

  • Powerful Processing Capabilities: At the heart of the TNETV2510ZGW is a powerful processor core that can handle complex networking tasks with ease, ensuring smooth and efficient data processing.
  • Integrated Security: With built-in security features, the TNETV2510ZGW offers robust protection against a wide range of cyber threats, safeguarding data integrity and privacy.
  • High-Speed Connectivity: The device supports high-speed interfaces for both wired and wireless connections, making it versatile for various networking environments.
  • Energy Efficient: Designed with energy efficiency in mind, the TNETV2510ZGW helps reduce power consumption in networking equipment, contributing to greener technology solutions.
  • Scalability: The processor is designed to scale with the needs of your network, ensuring that it can handle growing data demands without compromising performance.

Applications

The TNETV2510ZGW is suitable for a wide range of applications, including but not limited to:

  • Enterprise networking equipment
  • Residential gateways
  • Network-attached storage devices
  • Wireless access points
  • VoIP systems

Technical Specifications

Parameter Value
CPU Core Advanced RISC Architecture
Security Features Encryption, Secure Boot, Firewall
Connectivity Gigabit Ethernet, Wireless Interfaces
Power Consumption Low Power Design
Scalability Supports Increased Workloads

Conclusion

The TNETV2510ZGW from Texas Instruments is an exceptional choice for developers seeking a network processor that delivers both performance and reliability. Its versatile features and scalable architecture make it an excellent investment for future-proofing networking equipment in various industries.

You May Also Be Interested in

Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.0311 $60.0622
5+ $24.6409 $123.2045
7+ $23.8708 $167.0956
9+ $23.1008 $207.9072
12+ $22.3308 $267.9696
15+ $20.0207 $300.3105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess