EN
  • EN
  • DE

K4B2G1646C-HCF8

Part No K4B2G1646C-HCF8
Manufacturer Samsung
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1012+
Reference case BGA
Manufacturer Samsung
Manufacturer Homepage www.samsung.com/Products/Semiconductor
Win Source Part Number 714659-K4B2G1646C-HCF8
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian K4B2G1646C-HCF8 CAD Model

Description

The K4B2G1646C-HCF8 is a 2Gb DDR3 SDRAM from Samsung. This high-speed memory component is designed for use in a wide range of applications, providing fast data access and high bandwidth for demanding tasks. It is commonly found in computers, servers, and other devices requiring substantial memory capacity and performance.

Applications:

  • Desktop and Laptop Computers: Main system memory for running applications and operating systems.
  • Servers: High-capacity memory for handling large workloads and data processing.
  • Gaming Consoles: Graphics memory for rendering complex game environments.
  • Networking Equipment: Packet buffering and data storage in routers and switches.

Features:

  • 2Gb Capacity: Provides ample memory space for demanding applications.
  • DDR3 Technology: High-speed data transfer rates.
  • 16-bit Data Bus: Enables wide data access.
  • Low Power Consumption: Designed for energy-efficient operation.
  • RoHS Compliant: Environmentally friendly construction.

Benefits:

  • Increased System Performance: High-speed data access improves overall system performance.
  • Enhanced Multitasking: Large memory capacity allows for smooth multitasking and running multiple applications simultaneously.
  • Improved Graphics Performance: Fast graphics memory enables smooth rendering of complex game environments.
  • Energy Efficiency: Low power consumption extends battery life in portable devices and reduces energy costs in servers.
  • Reliable Operation: Robust design ensures reliable operation in demanding applications.

Additional Details:

The K4B2G1646C-HCF8 DDR3 SDRAM typically operates at a clock frequency of 800 MHz (resulting in a data transfer rate of 1600 Mbps). It requires a supply voltage of 1.5V. The device is organized as 128M x 16, meaning it has 128 million memory locations, each capable of storing 16 bits of data. It supports various DDR3 features, such as on-die termination (ODT) and dynamic on-die termination (DODT). The device is available in a FBGA (Fine-Pitch Ball Grid Array) package.

This DDR3 SDRAM is well-suited for applications requiring high-speed data access and large memory capacity. Its performance and features make it a suitable choice for various computing and embedded systems.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
STMicroelectronics
Need more? Email Us
Vishay
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Panasonic
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess