EN
  • EN
  • DE

WA83ZI-4R7JT06

Part No WA83ZI-4R7JT06
Manufacturer TT Electronics
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1187765-WA83ZI-4R7JT06
Categories Custom Parts
Manufacturer TT Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WA83ZI-4R7JT06 CAD Model

Description

The WA83ZI-4R7JT06 is a wirewound chip inductor manufactured by TT Electronics. It is designed for use in a variety of electronic circuits for filtering, tuning, and energy storage applications. This inductor is characterized by its small size, high Q-factor, and excellent stability.

Applications

  • RF Circuits: Used in radio frequency circuits for impedance matching and filtering.
  • Wireless Communication Devices: Employed in wireless devices such as mobile phones and Bluetooth modules for signal conditioning.
  • Power Supplies: Designed for use in power supplies for filtering and energy storage.
  • Filtering Circuits: Utilized in various filtering applications to reduce noise and interference.
  • Oscillators: Used in oscillator circuits for tuning and frequency control.

Features

  • Wirewound Construction: Provides high Q-factor and excellent stability.
  • Small Size: Compact design suitable for use in miniaturized electronic devices.
  • High Self-Resonant Frequency: Offers high self-resonant frequency for optimal performance in high-frequency applications.
  • Tight Tolerance: Provides tight tolerance for precise inductance value.
  • RoHS Compliant: Complies with RoHS standards for environmental protection.

Benefits

  • Improved Circuit Performance: Enhances the performance of electronic circuits by providing effective filtering and tuning.
  • Reduced Size and Weight: Enables the design of smaller and lighter electronic devices.
  • High Reliability: Offers high reliability and long-term stability.
  • Environmental Compatibility: Complies with environmental standards, making it suitable for use in environmentally conscious products.
  • Precise Inductance: Provides precise inductance value for accurate circuit operation.

Additional Details

The WA83ZI-4R7JT06 has an inductance value of 4.7μH. The part comes in a standard surface mount package. It is designed to operate over a wide temperature range and withstand various environmental conditions. The wirewound construction ensures a high Q-factor, which is essential for minimizing losses and maximizing performance in high-frequency applications. This inductor is commonly used in RF circuits, wireless communication devices, and power supplies. The tight tolerance of the inductance value ensures that the circuit operates as designed, providing accurate and reliable performance. The RoHS compliance makes it suitable for use in environmentally friendly products. The small size and high performance characteristics of this inductor make it an ideal choice for miniaturized electronic devices. The self-resonant frequency is an important parameter to consider when selecting an inductor for a particular application, as it determines the upper frequency limit at which the inductor can effectively operate.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
Union Semiconductor
RESET WITH MANUAL RESET / Supervisor Channel 8-SOP
Need more? Email Us
Union Semiconductor
Dual Transmitter/Receiver RS-232 16-Pin PDIP
Need more? Email Us
NEC
Need more? Email Us
TE Connectivity
Signal Relay 12V 3A 2CO Tht Rohsconf
Need more? Email Us
Texas Instruments
4-20mA Current Transmitter with RTD Excitation And Linearization 16-PDIP
Need more? Email Us
Inphi Corporation
Quad 10G Cdr With Dual Edc
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess