EN
  • EN
  • DE

TNETV1055IDZDW

Part No TNETV1055IDZDW
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP SOC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Package Tray
Product Status Active
Base Product Number TNETV10
Standard Package 60 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 797695-TNETV1055IDZDW
Ultra Librarian 3D Model Ultra Librarian TNETV1055IDZDW CAD Model

Description

Product Overview: TNETV1055IDZDW from Texas Instruments

The TNETV1055IDZDW is a cutting-edge integrated circuit from Texas Instruments, renowned for its high performance and reliability in networking applications. This particular chip is designed to meet the rigorous demands of modern communication systems, providing a robust solution for both consumer and industrial markets.

Key Features

  • High Integration: The TNETV1055IDZDW integrates multiple functionalities into a single chip, which reduces the need for additional components and simplifies design complexity. This level of integration helps in achieving a more compact and cost-effective design for network-enabled devices.
  • Advanced Processing Capabilities: Equipped with a powerful processing core, this chip is capable of handling complex algorithms and high-speed data operations, which is essential for tasks such as packet processing, quality of service (QoS) management, and traffic control.
  • Connectivity: It offers versatile connectivity options to cater to various networking standards and protocols, ensuring compatibility with a wide range of devices and network architectures.
  • Energy Efficiency: Designed with energy efficiency in mind, the TNETV1055IDZDW minimizes power consumption, making it an ideal choice for applications where power availability is a concern, such as battery-powered devices or energy-saving systems.
  • Robust Security: Security is a critical aspect of modern networks, and this product incorporates advanced security features to protect against unauthorized access and data breaches, thus ensuring safe and secure communication.

Applications

The versatility of the TNETV1055IDZDW makes it suitable for a wide array of applications, including but not limited to:

  • Home and enterprise routers
  • Network switches and gateways
  • Wireless access points
  • VoIP systems
  • Networked smart devices

With its robust set of features and capabilities, the TNETV1055IDZDW from Texas Instruments stands out as a top choice for developers and manufacturers looking to create high-performance, secure, and efficient networking devices.

You May Also Be Interested in

NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess