EN
  • EN
  • DE

TNETE2201BPJWR

Part No TNETE2201BPJWR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 1.25-GIGABIT ETHERNET TRANSCEIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Transceiver
Protocol Gigabit Ethernet
Number of Drivers/Receivers 1/1
Duplex Half
Data Rate 1.25Gbps
Operating Supply Voltage 3.14 V ~ 3.47 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 64-TQFP Exposed Pad
Manufacturer Package 64-HTQFP (10x10)
Win Source Part Number 1271535-TNETE2201BPJWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TNETE2201B
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TNETE2201BPJWR CAD Model

Description

Introducing the TNETE2201BPJWR Ethernet Transceiver from Texas Instruments

The TNETE2201BPJWR is a cutting-edge Ethernet PHY transceiver designed by Texas Instruments to provide robust network connectivity for a wide range of applications. This device is engineered to deliver high-speed data transmission with optimal power efficiency, making it an ideal choice for modern networking solutions.

Key Features of the TNETE2201BPJWR

  • High-Speed Ethernet Support: The TNETE2201BPJWR supports 10BASE-Te, 100BASE-TX, and 1000BASE-T Ethernet standards, ensuring compatibility with a variety of network speeds and configurations.
  • Energy Efficient: With Energy Efficient Ethernet (EEE) capabilities, this transceiver can significantly reduce power consumption during periods of low data activity, contributing to energy savings and reduced operational costs.
  • Robust Performance: The device features a robust signal quality and performance, which ensures stable and reliable network connections even in environments with high electromagnetic interference (EMI).
  • Integrated Circuits: The transceiver integrates PHY and MAC interfaces, which simplifies the design and reduces the complexity of networked systems.
  • Compact Form Factor: Housed in a compact 48-pin LQFP (Low-Profile Quad Flat Package), the TNETE2201BPJWR is suitable for space-constrained applications without compromising functionality.

Applications of the TNETE2201BPJWR

The versatility of the TNETE2201BPJWR Ethernet transceiver allows it to be used in a diverse range of applications. It is particularly well-suited for:

  • Network Interface Cards (NICs)
  • Embedded Systems
  • Industrial Automation Systems
  • Consumer Electronics
  • Enterprise Networking Equipment

With its advanced features, the TNETE2201BPJWR from Texas Instruments stands out as a reliable and efficient solution for any application requiring high-speed data transmission and robust network connectivity. Its integration of advanced technologies ensures that systems built with this transceiver will be future-proof and well-equipped to handle the demands of next-generation networking requirements.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7128 $58.2768
13+ $7.9695 $103.6035
20+ $7.7205 $154.4100
27+ $7.4714 $201.7278
35+ $7.2224 $252.7840
47+ $6.4752 $304.3344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess