EN
  • EN
  • DE

REF6133IDGKT

Part No REF6133IDGKT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3.3V 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 4mA
Tolerance ±0.05%
Temperature Coefficient 8ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Voltage - Input 3.55 V to 5.5 V
Operating Supply Current 1.1mA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1091873-REF6133IDGKT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REF6133IDGKT CAD Model

Description

The REF6133IDGKT is a high-precision voltage reference from Texas Instruments, renowned for its stability and accuracy. This component is part of the REF61xx series, which is designed to deliver a fixed output voltage with low noise and very low drift, making it an excellent choice for high-end applications that require a stable reference voltage over time and varying conditions.

Key Features

  • Precision Voltage: The REF6133IDGKT provides a 3.3V output, which is ideal for a wide range of applications, including precision data converters and industrial instrumentation.
  • Low Temperature Drift: With a typical temperature drift of just 3ppm/°C, users can expect reliable performance across a wide temperature range, ensuring consistent operation in varying environmental conditions.
  • Low Noise: The device boasts an exceptionally low noise specification without the need for an external noise-reduction capacitor, which is crucial for sensitive applications such as medical equipment or test and measurement systems.
  • High Accuracy: The REF6133IDGKT offers an initial accuracy of ±0.05%, making it one of the most precise voltage references available, suitable for applications where precision is paramount.
  • Long-Term Stability: With excellent long-term stability, this voltage reference minimizes drift over time, providing a reliable performance for the lifespan of your application.

Applications

The versatility of the REF6133IDGKT allows it to be used across a diverse array of applications, including:

  • High-resolution analog-to-digital converters (ADCs)
  • Precision instrumentation
  • Industrial control systems
  • Medical and healthcare equipment
  • Professional audio equipment

Package and Quality

The REF6133IDGKT comes in a small, surface-mountable VSSOP-8 (DGK) package, which is suitable for space-constrained applications. Texas Instruments ensures the highest quality standards, with each device being rigorously tested to meet the demands of various industries.

For designers and engineers looking for a reliable voltage reference that combines high precision with outstanding stability, the REF6133IDGKT from Texas Instruments is an exceptional choice that delivers consistent performance over time and under different environmental conditions.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess