EN
  • EN
  • DE

TNETE2101PZ

Part No TNETE2101PZ
Manufacturer Texas Instruments
Catalog Unclassified
Description TBALL 10-100 PHY,OBS-LTB ENDS 07
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Obsolete
Base Product Number TNETE21
Standard Package 1 pcs
MSL Level Not Applicable
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 374537-TNETE2101PZ
Ultra Librarian 3D Model Ultra Librarian TNETE2101PZ CAD Model

Description

The TNETE2101PZ is a high-performance Ethernet transceiver designed by Texas Instruments. This advanced integrated circuit is engineered to facilitate robust serial communication in networked devices, making it an ideal choice for a wide array of applications in the communications, industrial, and computing sectors.

Key Features

  • High-Speed Ethernet Support: The TNETE2101PZ is capable of supporting fast Ethernet speeds, ensuring efficient data transfer rates for demanding applications.
  • Low Power Consumption: Designed with power efficiency in mind, this transceiver minimizes energy usage, which is crucial for power-sensitive designs.
  • Robust Physical Layer Interface: It provides a reliable physical layer interface for Ethernet connectivity, ensuring stable and secure data transmission.
  • Integrated Filters: The inclusion of integrated filters reduces the need for external components, simplifying design and saving board space.
  • LED Status Indicators: Onboard LED indicators provide immediate visual feedback on the operational status of the network connection.

Applications

The versatile nature of the TNETE2101PZ makes it suitable for a variety of applications, including:

  • Network Interface Cards (NICs)
  • Switches and Routers
  • Industrial Control Systems
  • Embedded Systems
  • Consumer Electronics

Technical Specifications

Some of the technical specifications of the TNETE2101PZ include:

  • Support for 10/100 Mbps Ethernet
  • Compliance with IEEE 802.3 standards
  • Low-latency data transmission
  • Surface Mount Technology (SMT) for ease of assembly
  • Extended temperature range for industrial applications

With its combination of speed, efficiency, and reliability, the TNETE2101PZ Ethernet transceiver from Texas Instruments stands out as a top choice for developers looking to integrate Ethernet connectivity into their products. Its compact size and feature-rich design make it a versatile component for modern networking solutions.

You May Also Be Interested in

NXP / Nexperia
PCU9661B/S911,118
Need more? Email Us
Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us
LEM USA Inc.
TRANSDUCR VOLT CLOSE LOOP 1000V
Lowest to $157.8948
Omron
DIN RAIL UPS 120W 24VDC
Need more? Email Us
NXP / Nexperia
SE051A2HQ1
Need more? Email Us
Texas Instruments
POSITIVE - VOLTAGE REGULATOR
Lowest to $0.5737
Aries Electronics
SOCKET ADAPTER MSOP TO 10DIP
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5037 $52.5185
12+ $8.6185 $103.4220
18+ $8.3491 $150.2838
25+ $8.0798 $201.9950
33+ $7.8105 $257.7465
43+ $7.0025 $301.1075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess