EN
  • EN
  • DE

TNETD5301GGW

Part No TNETD5301GGW
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100623-TNETD5301GGW
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TNETD5301GGW CAD Model

Description

The TNETD5301GGW is a state-of-the-art integrated circuit (IC) from Texas Instruments, renowned for its advanced technology and high performance in networking applications. This product is specifically designed to cater to the needs of high-speed broadband access and is a perfect fit for networking equipment such as gateways, routers, and switches.

Key Features

  • High-Speed Data Processing: The TNETD5301GGW is equipped with powerful processing capabilities that enable it to handle high-speed data transmission efficiently, making it ideal for today's data-intensive applications.
  • Advanced Connectivity: With support for various communication protocols, this IC ensures seamless connectivity and interoperability with a wide range of network devices.
  • Energy Efficient: Energy efficiency is at the core of the TNETD5301GGW design, which helps reduce power consumption in networking devices, leading to cost savings and a lower environmental impact.
  • Durable and Reliable: Texas Instruments' commitment to quality means that the TNETD5301GGW is built to last and perform reliably in various operating conditions.
  • Compact Form Factor: The compact size of the IC allows for its use in space-constrained applications, without compromising on functionality or performance.

Applications

The versatility of the TNETD5301GGW makes it suitable for a wide array of applications, including:

  • Residential and commercial network gateways
  • High-speed routers for home and office use
  • Network switches and hubs
  • Network-attached storage devices
  • Wireless access points

Technical Specifications

The TNETD5301GGW boasts an impressive set of technical specifications that ensure top-notch performance:

  • Integrated high-performance processor
  • Support for multiple network standards and protocols
  • Low power consumption for energy-efficient operation
  • Robust temperature range for operation in various environments
  • Small package size for easy integration into existing systems

In conclusion, the TNETD5301GGW from Texas Instruments represents a perfect blend of speed, efficiency, and reliability, making it an excellent choice for networking equipment manufacturers looking to enhance their product offerings with cutting-edge technology.

You May Also Be Interested in

Kemet
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Lowest to $0.3678

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2778 $57.1112
9+ $11.7152 $105.4368
14+ $11.3491 $158.8874
19+ $10.9830 $208.6770
24+ $10.6169 $254.8056
32+ $9.5186 $304.5952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess