EN
  • EN
  • DE

IS2701-1A

Part No IS2701-1A
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts (F - I)
Description Dc-in 1-CH Transistor Dc-out 4-PIN PDIP SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1065736-IS2701-1A
Categories OEM Parts(F-I)
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS2701-1A CAD Model

Description

The IS2701-1A is a single channel optocoupler manufactured by Isocom Components 2004 LTD. It is designed to provide electrical isolation between input and output circuits, protecting sensitive components from voltage spikes and surges. This optocoupler utilizes an infrared emitting diode (IRED) and a silicon phototransistor to achieve galvanic isolation. The '1A' likely denotes a specific binning or performance characteristic within the IS2701 family.

Applications:

  • Industrial Control Systems: Used for isolating control signals between different parts of a system.
  • Power Supplies: Provides isolation between the primary and secondary sides of a power supply.
  • Microprocessor Input/Output Isolation: Protects microprocessors from voltage transients in external circuits.
  • Medical Equipment: Ensures patient safety by isolating sensitive medical devices from potentially hazardous voltages.
  • Data Communication: Isolates data lines to prevent ground loops and interference.

Features:

  • Single Channel Optocoupler: Provides isolation for a single signal.
  • High Isolation Voltage: Offers high voltage isolation between input and output, typically several kilovolts.
  • CTR (Current Transfer Ratio): Specifies the ratio of output current to input current.
  • Fast Switching Speed: Enables high-speed data transmission.
  • DIP Package: Available in a standard Dual In-Line Package (DIP) for easy mounting on printed circuit boards.

Benefits:

  • Electrical Isolation: Prevents damage to sensitive components from voltage surges and spikes.
  • Noise Immunity: Reduces the effects of electrical noise and interference.
  • Safety: Enhances safety by isolating potentially hazardous voltages.
  • Reliability: Provides reliable signal transmission and protection.
  • Compact Size: Small package size makes it suitable for space-constrained applications.

Additional Details:

The IS2701-1A typically has a high Current Transfer Ratio (CTR), which ensures efficient signal transmission. The isolation voltage is a critical parameter, providing a safety barrier against high voltages. Its DIP package simplifies prototyping and PCB assembly. The device's specifications should be carefully reviewed to ensure compatibility with the intended application, specifically considering parameters such as CTR, isolation voltage, and switching speed.

You May Also Be Interested in

Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Panasonic
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess