EN
  • EN
  • DE

MC68030FE16B

Part No MC68030FE16B
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description RISC Microprocessor, 32-Bit, 16.67MHz, CMOS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 989858-MC68030FE16B
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68030FE16B CAD Model

Description

The MC68030FE16B is a 32-bit microprocessor from Freescale Semiconductor (now NXP). It's a member of the Motorola 68000 family, known for its robust architecture and use in a variety of embedded systems and personal computers during the late 1980s and early 1990s. The '16B' suffix indicates a 16 MHz clock speed.

Applications

  • Early Macintosh computers (e.g., Macintosh IIx, IIcx)
  • Workstations from Sun Microsystems and Apollo Computer
  • Laser printers
  • Industrial control systems
  • Networking equipment (e.g., routers, bridges)
  • VMEbus systems

Features

  • 32-bit data and address buses: Provides high data throughput and memory addressing capabilities.
  • On-chip data and instruction caches: Speeds up memory access by storing frequently used data and instructions.
  • Pipelined architecture: Allows for parallel instruction execution, increasing performance.
  • Memory Management Unit (MMU): Enables virtual memory and memory protection.
  • Multiple addressing modes: Provides flexibility in accessing memory locations.
  • Supervisor and user modes: Supports operating system security and protection.

Benefits

  • High performance: Pipelined architecture and on-chip caches deliver significant processing power.
  • Memory management: MMU enables efficient use of memory resources and provides memory protection.
  • Backward compatibility: Compatible with earlier members of the 68000 family, simplifying system upgrades.
  • Robust architecture: Well-defined instruction set and addressing modes make it suitable for complex applications.

Technical Specifications

  • Clock Speed: 16 MHz
  • Data Bus Width: 32 bits
  • Address Bus Width: 32 bits
  • Cache Size: Typically 256 bytes for data and 256 bytes for instructions
  • MMU: Integrated Memory Management Unit
  • Package Type: PGA (Pin Grid Array) or PLCC (Plastic Leaded Chip Carrier)
  • Operating Voltage: Typically 5V

Note: This microprocessor is considered obsolete and is not typically used in new designs. Information is provided for historical reference and legacy system maintenance.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess