EN
  • EN
  • DE

TMX5700232APZQQ1

Part No TMX5700232APZQQ1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP / MCU 16-bit/32-bit ARM Cortex R4 RISC 128KB Flash 1.2V/3.3V Automotive 100-Pin LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, Hercules TMS570 ARM Cortex-R
Packaging Tray
Core Processor ARM Cortex-R4
Core Size 16/32-Bit
Speed 80MHz
Connectivity CAN, LIN, MibSPI, SCI, SPI, UART/USART
Peripherals POR, WDT
Number of I/O 45
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
RAM Size 32K x 8
Supply Voltage 1.14 V ~ 3.6 V
Data Converters A/D 16x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP
Win Source Part Number 797686-TMX5700232APZQQ1
Popularity Medium
Supply and Demand Status Limited
Family Name TMS570LS0232
Introduction Date October 23, 2014
ECCN 3A991.a.2
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TMX5700232APZQQ1 CAD Model

Description

The TMX5700232APZQQ1 is a state-of-the-art microcontroller unit (MCU) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This product is part of the Hercules™ TMS570 series, which is renowned for its high-performance automotive-grade MCUs designed to meet the rigorous standards of safety-critical applications.

Key Features

  • Performance: At the heart of the TMX5700232APZQQ1 is an advanced ARM® Cortex®-R4F based processor, which provides exceptional processing power and efficiency, making it ideal for handling complex tasks in real-time applications.
  • Safety: This MCU is engineered with built-in safety features, including error correction code (ECC) on both flash and RAM, lockstep CPUs, and a comprehensive set of diagnostics features. It is designed to meet the ISO 26262 ASIL-D standard, ensuring maximum reliability for safety-critical automotive applications.
  • Memory: The device includes a robust memory architecture with up to 3 MB of integrated flash memory and 256 KB of RAM, allowing for ample storage of code and data necessary for sophisticated control algorithms.
  • Connectivity: With a variety of communication interfaces such as CAN, LIN, Ethernet, and FlexRay, the TMX5700232APZQQ1 ensures flexible and reliable data exchange, crucial for modern automotive systems.
  • Temperature Range: The MCU operates over an extended temperature range, making it suitable for deployment in harsh automotive environments.

Applications

The TMX5700232APZQQ1 is designed to address the needs of a wide range of automotive applications, including:

  • Advanced Driver Assistance Systems (ADAS)
  • Powertrain systems
  • Chassis and safety systems
  • Body electronics
  • Hybrid and electric vehicle control units

With its robust design and comprehensive feature set, the TMX5700232APZQQ1 from Texas Instruments is a reliable and versatile choice for developers and engineers seeking a high-quality MCU for their automotive applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess