EN
  • EN
  • DE

TJA1028T/5V0/20:11

Part No TJA1028T/5V0/20:11
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LIN TRANSCEIVER 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type Transceiver
Protocol LIN
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 200mV
Supply Voltage - Operating 5.5 V to 28 V
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 8-SO
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 366391-TJA1028T/5V0/20:11
Ultra Librarian 3D Model Ultra Librarian TJA1028T/5V0/20:11 CAD Model

Description

The TJA1028T/5V0/20:11 is a high-performance LIN (Local Interconnect Network) transceiver designed by NXP Semiconductors, a leader in automotive electronics. This product is specifically engineered to provide a reliable interface between the LIN master/slave protocol controller and the physical bus in automotive applications. It is well-suited for use in a broad range of vehicle networks, particularly those that require low power consumption and robust EMI performance.

Key Features:

  • Integrated LIN Transceiver: The device complies with LIN 2.x, SAE J2602, and ISO 17987-4 standards, ensuring compatibility with a wide range of LIN networks.
  • Low-Power Mode: With its exceptional power-saving capabilities, the TJA1028T/5V0/20:11 features a sleep mode that significantly reduces current consumption when the network is inactive.
  • High EMI Immunity: The design of the transceiver ensures robust protection against electromagnetic interference, making it ideal for the harsh electrical environments found in automotive applications.
  • Voltage Range: The device operates over a broad range of supply voltages, accommodating various automotive battery conditions.
  • Temperature Range: It is built to perform reliably in extreme temperatures, which is essential for automotive electronics.

Applications:

The TJA1028T/5V0/20:11 transceiver is ideal for a variety of automotive applications, including but not limited to:

  • Body control modules
  • Door nodes
  • Seat control
  • Climate control
  • Lighting modules

Product Specifications:

Parameter Value
Package SO8
Supply Voltage 5V (±10%)
Operating Temperature -40°C to +125°C
Standby Current 10 μA (typical)
Bus Pins ESD Protection Up to 6 kV (HBM)

In conclusion, the TJA1028T/5V0/20:11 from NXP is a robust, low-power LIN transceiver that delivers reliable communication in automotive environments. Its features and specifications make it an excellent choice for designers looking to implement efficient and durable vehicle network systems.

You May Also Be Interested in

Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess