EN
  • EN
  • DE

TMX320VC5504DZCH

Part No TMX320VC5504DZCH
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIX PT 16BIT LP 196NFBGA /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320C55x
Package Tray
Product Status Obsolete
Type Fixed Point
Interface I2C, I2S, SPI, UART, USB
Clock Rate 60MHz, 100MHz
Non-Volatile Memory ROM (128kB)
On-Chip RAM 256kB
Voltage - I/O 1.8V, 2.5V, 2.8V, 3.3V
Voltage - Core 1.05V, 1.30V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting SMD (SMT)
Package / Case 196-LFBGA
Supplier Device Package 196-NFBGA (10x10)
Base Product Number TMX320
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Other Names 296-24581-5,-296-24581-5-ND,-TMX320VC5504DZCH-NDR
Standard Package 184
Win Source Part Number 1009639-TMX320VC5504DZCH
Ultra Librarian 3D Model Ultra Librarian TMX320VC5504DZCH CAD Model

Description

The TMX320VC5504DZCH is a high-performance digital signal processor (DSP) from the renowned semiconductor manufacturer, Texas Instruments (TI). This product is part of the TMS320C55x DSP family, which is known for its low-power consumption and optimized performance for audio and voice processing applications.

Key Features

  • Advanced DSP Core: The TMX320VC5504DZCH features a high-speed, advanced very-long-instruction-word (VLIW) DSP core, capable of executing up to four instructions per cycle, which enables efficient processing for complex algorithms.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this DSP offers several power-saving modes, making it ideal for portable and battery-powered devices.
  • Integrated Peripherals: It comes with a range of integrated peripherals, including serial ports, parallel host-port interface, timers, and direct memory access (DMA) controllers, which facilitate easy interfacing with other components in a system.
  • Memory: The device includes on-chip memory, reducing the need for external components and thus minimizing the system's footprint and cost.
  • Scalability: As part of the TMS320C55x series, the TMX320VC5504DZCH allows for scalable software development, which can significantly reduce time-to-market for products in development.

Applications

The TMX320VC5504DZCH is versatile and can be used in a variety of applications, such as:

  • Audio and speech processing
  • Biometric identification systems
  • Wireless communication devices
  • Medical instrumentation
  • Industrial control systems

Technical Specifications

  • Core: TMS320C55x DSP
  • Package: 80-pin HTQFP (DZCH)
  • Performance: Up to 200 MHz
  • Operating Temperature Range: -40°C to 85°C

In conclusion, the TMX320VC5504DZCH from Texas Instruments is a robust DSP solution that offers a blend of performance, power efficiency, and integrated features, making it an excellent choice for designers looking to optimize their audio, voice, or signal processing applications.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.0766 $75.0766
2+ $61.6014 $123.2028
3+ $59.6763 $179.0289
4+ $57.7513 $231.0052
5+ $55.8262 $279.1310
6+ $50.0511 $300.3066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,550 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess