EN
  • EN
  • DE

TMX320F2810PBKA

Part No TMX320F2810PBKA
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DIGITAL SIGNAL PROCESSORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1271437-TMX320F2810PBKA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMX320F2810PBKA CAD Model

Description

Texas Instruments

The TMX320F2810PBKA, from Texas Instruments, is a high-performance 32-bit digital signal processor (DSP) designed for a wide range of applications. This product is part of the TMS320C28x DSP generation that is well-suited for tasks requiring intense mathematical operations, making it an ideal choice for industrial, automotive, and consumer electronics markets.

Key Features

  • High-Performance Processing: With a 32-bit fixed-point DSP core, the TMX320F2810PBKA operates at up to 150 MHz, delivering up to 150 million instructions per second (MIPS). This performance level enables complex real-time processing and control tasks.
  • Advanced Peripherals: The device includes a rich set of peripherals such as PWM outputs, capture inputs, high-resolution timers, and serial communication interfaces (SCI, SPI, CAN, and I2C), providing excellent integration capabilities for a broad range of applications.
  • Enhanced Control Operations: It comes with a specialized control-oriented instruction set, including MAC, bit-field, and saturation operations, which facilitate efficient implementation of control algorithms.
  • On-Chip Memory: The DSP features 128KB of Flash memory and 18KB of RAM, which allows for efficient program execution and data storage without the need for external memory components.
  • Robust Design: The TMX320F2810PBKA is designed to operate in harsh environments and is capable of withstanding extended temperature ranges, making it a reliable choice for industrial applications.

Applications

Owing to its high-speed processing capabilities and extensive peripheral set, the TMX320F2810PBKA is a versatile DSP that can be used in various applications, including motor control, renewable energy systems, power supplies, advanced sensor processing, automotive control systems, and digital audio processing.

Conclusion

In conclusion, the TMX320F2810PBKA from Texas Instruments represents a blend of performance, integration, and reliability. Its advanced features and robust design meet the needs of developers looking for a DSP capable of handling complex algorithms and control tasks efficiently. Whether for industrial motor control, automotive applications, or advanced audio processing, the TMX320F2810PBKA stands out as a superior solution in the realm of digital signal processing.

You May Also Be Interested in

Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess