EN
  • EN
  • DE

RRM16WL913JC

Part No RRM16WL913JC
Manufacturer KOA Speer
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1088940-RRM16WL913JC
Categories OEM Parts(O-R)
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RRM16WL913JC CAD Model

Description

The RRM16WL913JC is a precision resistor manufactured by KOA Speer. It is part of their thick film chip resistor series, known for their high reliability and stability. These resistors are designed for general purpose applications where accurate resistance and consistent performance are required. The RRM16 series offers excellent environmental stability and resistance to moisture, making it suitable for a wide range of operating conditions.

Applications:

  • Voltage Dividers: Used in voltage divider circuits for precise voltage regulation.
  • Current Sensing: Employed in current sensing applications to monitor current flow accurately.
  • Feedback Resistors: Utilized in feedback loops of operational amplifiers and other circuits.
  • Pull-up/Pull-down Resistors: Used to define logic levels in digital circuits.
  • General Purpose Circuitry: Provides accurate resistance in a variety of electronic circuits.

Features:

  • High Precision: Offers tight resistance tolerance for accurate performance.
  • Excellent Stability: Maintains stable resistance values over a wide temperature range.
  • Thick Film Construction: Provides robust construction and reliable performance.
  • Compact Size: Allows for high-density circuit designs.
  • Moisture Resistant: Designed to withstand humid environments.

Benefits:

  • Accurate Performance: Tight tolerance ensures accurate resistance values for precision applications.
  • Reliable Operation: Stable resistance values over temperature variations ensure consistent performance.
  • Long-Term Stability: Maintains resistance accuracy over extended periods of operation.
  • Space Saving: Small size enables integration into compact circuit designs.
  • Durable Construction: Robust thick film construction provides high reliability.

Technical Specifications (Estimated):

Based on typical characteristics for KOA Speer RRM16 series resistors, here are estimated specifications:

  • Resistance Value: 91 kΩ (deduced from 913 in part number)
  • Tolerance: Usually 1% or 5% (JC likely indicates 5%)
  • Power Rating: Typically 0.1W or 0.063W (1/10W or 1/16W)
  • Temperature Coefficient: Typically ±100 ppm/°C or ±200 ppm/°C
  • Operating Temperature Range: -55°C to +155°C
  • Package Size: 0603 (estimated based on common chip resistor sizes)

Note: Consult the official KOA Speer datasheet for precise specifications and derating information.

You May Also Be Interested in

Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Thomas & Betts
Need more? Email Us
TURCK
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess