EN
  • EN
  • DE

XC3120A4PG84C

Part No XC3120A4PG84C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105277-XC3120A4PG84C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC3120A4PG84C CAD Model

Description

The XC3120A4PG84C is a Field-Programmable Gate Array (FPGA) from Xilinx's XC3000 series. This series is known for providing a flexible and cost-effective solution for implementing a wide range of digital logic functions. The XC3120A4PG84C is packaged in an 84-pin Plastic Quad Flat Pack (PQFP).

Applications

  • Prototyping digital circuits: The reprogrammable nature of FPGAs makes them ideal for prototyping digital designs before committing to a fixed ASIC.
  • Custom logic implementation: Used in applications requiring specialized logic functions that cannot be efficiently implemented with standard microprocessors.
  • Glue logic: The device can be configured to implement glue logic, connecting different components within a system.
  • Digital signal processing (DSP): Suitable for implementing DSP algorithms in real-time.
  • Data acquisition systems: Used in acquiring and processing data from sensors and other input devices.

Features

  • Configurable Logic Blocks (CLBs): The core building blocks of the FPGA, providing configurable logic functions.
  • Input/Output Blocks (IOBs): Programmable I/O pins for interfacing with external devices.
  • Interconnect Resources: A network of routing channels that allow for flexible connection between CLBs and IOBs.
  • On-chip RAM: Provides memory resources for storing data and intermediate results.
  • System clock management: Clock management circuitry allows for precise control of internal clock frequencies.

Benefits

  • Flexibility: The programmable nature of the FPGA allows for easy modification and updates to the implemented logic.
  • Time-to-market: FPGAs can significantly reduce development time compared to designing custom ASICs.
  • Cost-effectiveness: For moderate production volumes, FPGAs can be more cost-effective than ASICs.
  • Parallel processing: The architecture of the FPGA allows for parallel processing, enabling high-performance applications.
  • Reprogrammability: Allows for in-system updates and bug fixes without requiring hardware changes.

The XC3120A4PG84C operates within a specific temperature range, and the 'C' at the end of the part number denotes the commercial temperature grade (typically 0°C to +70°C). The '4' within the part number usually indicates the speed grade of the device. The device is programmed using a configuration file that defines the interconnections and logic functions implemented within the FPGA. This configuration data is typically stored in an external memory device and loaded into the FPGA during power-up. The PQFP package provides a compact and easy-to-use form factor for surface mount assembly.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
TDK Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess