EN
  • EN
  • DE

TMX320DM365BZCE

Part No TMX320DM365BZCE
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DIGITAL MEDIA SOC 338NFBGA / DSP 32bit 300MHz 338-Pin NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM3x, DaVinci
Packaging Tray
Part Status Obsolete(EOL)
Type Digital Media System-on-Chip (DMSoC)
Interface HPI, I2C, McBSP, MMC, SD, SPI, UART, USB
Clock Rate 300MHz
Non-Volatile Memory ROM (16 kB)
On-Chip RAM 32kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.35V
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting SMD
Package 338-LFBGA
Manufacturer Package 338-NFBGA (13x13)
Win Source Part Number 797685-TMX320DM365BZCE
Popularity Medium
Supply and Demand Status Limited
Family Name TMX320DM365
Introduction Date August 01, 2009
ECCN 3A991.a.2
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TMX320DM365BZCE CAD Model

Description

Overview of the TMX320DM365BZCE Digital Media Processor

The TMX320DM365BZCE is a highly integrated, programmable platform that leverages the robust performance of the Texas Instruments DaVinci™ technology. This digital media processor is designed to meet the complex processing needs of modern digital video applications, including security cameras, digital video recorders, video conferencing systems, and portable media players.

Key Features

  • High-Performance Processing Core: At the heart of the TMX320DM365BZCE is an ARM926EJ-S core, which operates at speeds up to 300 MHz, providing the computational power needed for advanced digital media applications.
  • Enhanced Video Capabilities: The processor includes an integrated video processing subsystem that supports multiple video codecs, including MPEG-4, H.264, and MJPEG, enabling high-quality video encoding and decoding.
  • Rich Peripheral Set: A range of onboard peripherals, such as USB 2.0, Ethernet MAC, SD/MMC card interfaces, and multiple UARTs, facilitate connectivity and data transfer with other devices.
  • Low Power Consumption: Designed with power efficiency in mind, the TMX320DM365BZCE is ideal for applications where power conservation is critical, such as battery-operated devices.
  • Customizable: With its programmable nature, developers can tailor the processor to fit specific application requirements, ensuring optimal performance and functionality.

Applications

The versatility of the TMX320DM365BZCE makes it suitable for a wide range of applications. Its powerful video processing capabilities and connectivity options make it an excellent choice for:

  • IP Network Cameras and Surveillance Systems
  • Digital Video Recorders (DVRs)
  • Video Conferencing Equipment
  • Portable Media Players and Handheld Devices

Support and Resources

Developers can take advantage of Texas Instruments' extensive support network, which includes technical documentation, software development kits (SDKs), reference designs, and active user forums. This support ensures a smooth development process and helps bring products to market faster.

In conclusion, the TMX320DM365BZCE from Texas Instruments represents a powerful, efficient, and flexible solution for the ever-growing demands of digital media processing, providing the necessary tools to create advanced digital video products.

You May Also Be Interested in

Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.0173 $54.0173
3+ $44.3219 $132.9657
4+ $42.9369 $171.7476
5+ $41.5518 $207.7590
7+ $40.1668 $281.1676
9+ $36.0116 $324.1044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess