EN
  • EN
  • DE

MAX8685A-TD+T

Part No MAX8685A-TD+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706900-MAX8685A-TD+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8685A-TD+T CAD Model

Description

Maxim Integrated MAX8685A-TD+T Programmable Current-Limit Switch

The MAX8685A-TD+T from Maxim Integrated is a sophisticated programmable current-limit switch designed for applications that require precise current management and protection. This component is part of Maxim's extensive range of power management solutions, tailored to enhance the reliability and efficiency of electronic systems.

This current-limit switch is particularly suitable for systems that must maintain stable operation even under fluctuating power conditions. It is commonly utilized in portable devices, consumer electronics, and industrial equipment where safeguarding against overcurrent conditions is crucial.

Key Features:

  • Adjustable Current Limit: The MAX8685A-TD+T allows users to program the current limit threshold to match specific application requirements, ensuring optimal protection and performance.
  • Fast Response Time: With its quick response to overcurrent events, this device helps to prevent damage to sensitive components by rapidly disconnecting the load from the power source.
  • Low Quiescent Current: The device is designed to consume minimal power when in operation, making it an energy-efficient choice for battery-powered applications.
  • Thermal Shutdown: An integrated thermal shutdown feature provides additional protection by turning off the switch if the device temperature exceeds a safe threshold.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various power supply specifications and ensuring versatility across different applications.

Applications:

  • Portable and Battery-Powered Devices
  • Consumer Electronics
  • Industrial Systems
  • Hot-Swap and Plug-In Systems

The MAX8685A-TD+T comes in a compact package, making it an excellent choice for space-constrained applications. Its robust design and programmable features make it an essential component for designers looking to enhance system safety and longevity. Whether you're developing portable gadgets, sophisticated industrial machinery, or any other application that demands reliable power management, the MAX8685A-TD+T is engineered to meet your needs.

With Maxim Integrated's reputation for high-quality and reliable integrated circuits, the MAX8685A-TD+T is a product that offers both performance and peace of mind for engineers and product designers alike.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5401 $59.7807
17+ $7.0074 $119.1258
26+ $6.7891 $176.5166
36+ $6.5696 $236.5056
46+ $6.3502 $292.1092
61+ $5.6942 $347.3462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess