EN
  • EN
  • DE

TMX320DM355ZCE270

Part No TMX320DM355ZCE270
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DIGITAL MEDIA SOC 337-NFBGA /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320DM3x, DaVinci™
Package Tray
Product Status Obsolete
Type Digital Media System-on-Chip (DMSoC)
Interface ASP, I2C, SPI, UART, USB
Clock Rate 270MHz
Non-Volatile Memory ROM (8kB)
On-Chip RAM 56kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.30V
Temperature Range - Operating 0°C ~ 85°C (TC)
Mounting SMD (SMT)
Package / Case 337-LFBGA
Supplier Device Package 337-BGA (13x13)
Base Product Number TMX320
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 296-23124,296-23124-NDR
Standard Package 1
Win Source Part Number 1019278-TMX320DM355ZCE270
Ultra Librarian 3D Model Ultra Librarian TMX320DM355ZCE270 CAD Model

Description

Product Overview: TMX320DM355ZCE270

The TMX320DM355ZCE270 is a highly integrated, efficient digital media system-on-chip (SoC) from the renowned manufacturer Texas Instruments (TI). This advanced processor is part of TI's DaVinci™ series, which is designed to meet the intensive processing needs of modern multimedia applications.

At the heart of the TMX320DM355ZCE270 lies an ARM926EJ-S core, which operates at a speed of up to 270 MHz, providing robust support for operating systems and serving as a powerful control processor. The device is equipped with a rich set of peripherals and an optimized set of multimedia-centric accelerators to enhance image and video processing capabilities.

The processor's video processing subsystem includes a dedicated video/imaging coprocessor (VICP) that allows for high-resolution video processing at reduced power consumption rates. This makes the TMX320DM355ZCE270 an ideal choice for applications such as security cameras, digital video recorders, and portable media players.

Featuring an integrated NTSC/PAL video encoder, the TMX320DM355ZCE270 provides direct connectivity to TV sets and monitors without the need for additional components, thus reducing overall system cost and complexity. Additionally, it supports various audio and video codecs, making it a versatile solution for multimedia content creation and playback.

Connectivity options on the TMX320DM355ZCE270 are abundant, with interfaces such as USB 2.0, MMC/SD card, and a host of other I/Os, enabling designers to build a full-featured product. The inclusion of a high-speed DDR2 memory interface ensures smooth data throughput, which is critical for high-definition multimedia processing.

To facilitate development, Texas Instruments provides comprehensive software support, including a range of development tools, software libraries, and reference designs. This support accelerates the design process and helps bring products to market faster.

In summary, the TMX320DM355ZCE270 from Texas Instruments is a sophisticated digital media processor that delivers a balance of performance, power efficiency, and advanced features, making it an excellent choice for the next generation of multimedia-driven applications.

You May Also Be Interested in

Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.0764 $64.0764
2+ $52.5755 $105.1510
3+ $50.9325 $152.7975
5+ $49.2895 $246.4475
6+ $47.6465 $285.8790
8+ $42.7176 $341.7408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,030 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess