EN
  • EN
  • DE

TMX320C6455BZTZ8

Part No TMX320C6455BZTZ8
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description DSP- C6000 High Performance Fixed-Point DSP TMS320 Platform
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FCBGA
Data Bus Width 32 b
Max Frequency 850 MHz
Maximum Operating Temperature 90 °C
Memory Size 256 kB
Min Operating Temperature 0 °C
Operating Supply Voltage 3.3 V
RAM Size 16 MB
RoHS Compliant
Win Source Part Number 1016543-TMX320C6455BZTZ8
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMX320C6455BZTZ8 CAD Model

Description

Product Overview: TMX320C6455BZTZ8

The TMX320C6455BZTZ8 is a high-performance digital signal processor (DSP) from Texas Instruments. This advanced processor is part of the TMS320C64x family, which is renowned for its robust architecture and efficient processing capabilities. Designed to meet the demands of high-speed signal processing applications, the TMX320C6455BZTZ8 is an ideal choice for a wide range of industrial, communication, and multimedia applications.

Key Features

  • High-Performance DSP Core: At the heart of the TMX320C6455BZTZ8 is a powerful DSP core capable of delivering up to 9600 MIPS at a 1.2 GHz clock rate, allowing for intensive computation tasks and real-time processing.
  • Large On-Chip Memory: It includes a large on-chip memory comprising 1MB of L2 cache, which can be configured as mapped RAM or cache, optimizing performance for complex algorithms and data-intensive tasks.
  • Enhanced Peripheral Set: The device features a rich set of peripherals including Gigabit Ethernet MACs, high-speed serial interfaces, and multiple timers, making it flexible for various connectivity requirements.
  • Advanced Power Management: With sophisticated power management techniques, the TMX320C6455BZTZ8 ensures efficient operation, reducing power consumption for energy-sensitive applications.

Applications

The versatility of the TMX320C6455BZTZ8 makes it suitable for a diverse range of applications such as:

  • Telecommunications infrastructure
  • Wireless base stations
  • Medical imaging systems
  • Video and audio processing
  • Industrial control systems

Technical Specifications

Parameter Value
Clock Speed 1.2 GHz
L2 Cache 1MB
Operating Temperature Range -40°C to 85°C
Package / Case 532-BFBGA

In summary, the TMX320C6455BZTZ8 from Texas Instruments is a sophisticated DSP that combines speed, efficiency, and versatility, making it an excellent choice for developers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess