EN
  • EN
  • DE

TMX320C6201BGJC3

Part No TMX320C6201BGJC3
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Texas Instruments
Win Source Part Number 219540-TMX320C6201BGJC3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMX320C6201BGJC3 CAD Model

Description

The TMX320C6201BGJC3 is a high-performance, fixed-point digital signal processor (DSP) from the industry-leading manufacturer Texas Instruments. This powerful DSP is part of the TMS320C62x series, a family of processors that are renowned for their processing speed and efficiency, making them ideal for a wide array of applications, including telecommunications, audio processing, industrial control systems, and more.

Key Features:

  • High-Performance Processing: With a core that can run up to 200 MHz, the TMX320C6201BGJC3 is capable of executing up to 1600 million instructions per second (MIPS), allowing for rapid data processing and real-time operations.
  • Advanced Architecture: The device features a VelociTI™ advanced very-long-instruction-word (VLIW) architecture, which enables parallel processing and efficient execution of complex algorithms.
  • Integrated Memory: It comes with a large on-chip memory, including 16K bytes of RAM and 256K bytes of ROM, which facilitates quick access to data and instructions, enhancing overall system performance.
  • Optimized for Signal Processing: The DSP is tailored for digital signal processing tasks with its multiple functional units, including two multipliers and adders, allowing for efficient handling of multiply-accumulate operations that are common in DSP applications.
  • Flexible Peripheral Integration: It offers a host of peripherals such as a multichannel buffered serial port (McBSP), a 32-bit external memory interface (EMIF), and a general-purpose input/output (GPIO) with programmable pins for versatile connectivity and system expansion.

Applications:

The TMX320C6201BGJC3 is designed to meet the demands of various high-speed signal processing applications. It is particularly suitable for:

  • Wireless and wired communication systems
  • Professional audio equipment
  • Medical imaging devices
  • Industrial control and automation systems
  • Instrumentation and test equipment

With its robust set of features and capabilities, the TMX320C6201BGJC3 from Texas Instruments is a versatile DSP solution that delivers the performance needed to drive the most demanding signal processing tasks.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess