EN
  • EN
  • DE

TMX320C5515AZCH12

Part No TMX320C5515AZCH12
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED POINT DSP 196NFBGA /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320C55x
Package Tray
Product Status Obsolete
Type Fixed Point
Interface EBI/EMI, I2C, I2S, MMC/SD, SPI, UART/USART, USB
Clock Rate 120MHz
Non-Volatile Memory ROM (128kB)
On-Chip RAM 320kB
Voltage - I/O 1.8V, 2.5V, 2.8V, 3.3V
Voltage - Core 1.30V
Temperature Range - Operating -10°C ~ 70°C (TC)
Mounting SMD (SMT)
Package / Case 196-LFBGA
Supplier Device Package 196-NFBGA (10x10)
Base Product Number TMX320
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names -296-25759-ND,-TMX320C5515AZCH12-NDR,296-25759
Standard Package 184
Win Source Part Number 1158426-TMX320C5515AZCH12
Ultra Librarian 3D Model Ultra Librarian TMX320C5515AZCH12 CAD Model

Description

Product Overview: TMX320C5515AZCH12

The TMX320C5515AZCH12 is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the rigorous demands of high-speed signal processing applications. This product is part of the TMS320C55x DSP family, which is renowned for its low power consumption and optimized performance for audio and voice processing tasks.

Key Features

  • Advanced DSP Core: The TMX320C5515AZCH12 features a powerful 16-bit fixed-point DSP core that can run at a clock speed of up to 120MHz, providing the computational power needed for complex algorithms and signal processing functions.
  • Low Power Consumption: Designed with energy efficiency in mind, this DSP is ideal for battery-powered and portable devices where power conservation is critical. It offers various power-saving modes to reduce overall power usage.
  • Integrated Peripherals: This DSP comes with a range of integrated peripherals, including a high-speed USB 2.0 interface, I2C, SPI, UARTs, and more, allowing for easy connectivity and data transfer with other devices.
  • Memory Flexibility: The device supports a variety of external and internal memory interfaces, including SDRAM and Flash, providing designers with flexibility in system memory configuration.
  • Robust Audio Processing: With features tailored for audio processing, the TMX320C5515AZCH12 is an excellent choice for applications such as speech and audio codecs, voice recognition, and sound enhancement.

Applications

The versatility of the TMX320C5515AZCH12 makes it suitable for a wide range of applications, including:

  • Professional and consumer audio equipment
  • Portable audio players
  • Voice-activated devices
  • Telecommunication infrastructure
  • Medical instrumentation

Quality and Reliability

Texas Instruments is committed to delivering products of the highest quality and reliability. The TMX320C5515AZCH12 is built to stringent standards, ensuring stable performance across various environmental conditions and a long operational lifespan. Developers and engineers can rely on this DSP to be the cornerstone of their high-performance signal processing solutions.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess