EN
  • EN
  • DE

TMX320C5504AZCH12

Part No TMX320C5504AZCH12
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 196NFBGA /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320C55x
Package Tray
Product Status Obsolete
Type Fixed Point
Interface EBI/EMI, I2C, I2S, MMC/SD, SPI, UART/USART, USB
Clock Rate 120MHz
Non-Volatile Memory ROM (128kB)
On-Chip RAM 256kB
Voltage - I/O 1.8V, 2.5V, 2.8V, 3.3V
Voltage - Core 1.05V, 1.30V
Temperature Range - Operating -10°C ~ 70°C (TC)
Mounting SMD (SMT)
Package / Case 196-LFBGA
Supplier Device Package 196-NFBGA (10x10)
Base Product Number TMX320
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names -296-27200-5-ND,296-27200-5,-TMX320C5504AZCH12-NDR
Standard Package 184
Win Source Part Number 1198458-TMX320C5504AZCH12
Ultra Librarian 3D Model Ultra Librarian TMX320C5504AZCH12 CAD Model

Description

The TMX320C5504AZCH12 is a high-performance, low-power digital signal processor (DSP) from Texas Instruments (TI), renowned for its efficient processing capabilities and versatility in handling complex digital signal processing tasks. This DSP is part of the TMS320C5000™ DSP family, which is designed to meet the rigorous demands of high-speed signal processing applications.

Key Features

  • High-Performance Digital Signal Processing: With its advanced architecture, the TMX320C5504AZCH12 offers exceptional processing power, making it ideal for multitasking environments and real-time data processing.
  • Low Power Consumption: Designed with power efficiency in mind, this DSP is perfect for battery-powered and portable applications, where energy conservation is critical.
  • Integrated Peripherals: The device includes a variety of integrated peripherals such as serial ports, timers, and a Direct Memory Access (DMA) controller, which enhance its functionality and reduce the need for external components.
  • Scalable Performance: Users can scale the performance of the TMX320C5504AZCH12 to match their application needs, providing a flexible solution for a wide range of applications.

Applications

The TMX320C5504AZCH12 is suitable for a diverse set of applications, including but not limited to:

  • Audio and speech processing
  • Biometric analysis
  • Medical imaging
  • Industrial control systems
  • Instrumentation and measurement

Technical Specifications

Parameter Value
CPU Speed Up to 300 MHz
Program Memory Type Flash
Data Converters A/D & D/A Converters
Operating Temperature Range -40°C to 85°C
Package / Case BGA Microstar Junior

The TMX320C5504AZCH12 by Texas Instruments is a powerful DSP choice for developers and engineers seeking a blend of performance, power efficiency, and integrated features for advanced signal processing applications.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess