EN
  • EN
  • DE

TMUX646ZECR

Part No TMUX646ZECR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC MULTIPLEXER / Networking, Telecommunications Switch IC 10 Channel 36-NFBGA (2.45x2.45)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Mfr Texas Instruments
Package Tape & Reel (TR)
Applications Networking, Telecommunications
Switch Circuit SPDT
Number of Channels 10
On-State Resistance (Max) 9Ohm, 10Ohm
Voltage - Supply, Single (V+) 1.5V ~ 5.5V
Voltage - Supply, Dual (V±) 1.5V ~ 5.5V
-3db Bandwidth 6GHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 36-UFBGA
Supplier Device Package 36-NFBGA (2.45x2.45)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMUX646ZECRTR
Standard Package 2,500
Win Source Part Number 972428-TMUX646ZECR
Ultra Librarian 3D Model Ultra Librarian TMUX646ZECR CAD Model

Description

The TMUX646ZECR is a cutting-edge, precision analog multiplexer from the renowned semiconductor manufacturer, Texas Instruments. This product is designed to cater to a wide range of applications, offering exceptional performance and flexibility for system designers.

Key Features

  • High Channel Count: The TMUX646ZECR boasts a 4:1 configuration, allowing users to select between four different inputs or outputs, making it a versatile choice for complex systems.
  • Low On-Resistance: This multiplexer features ultra-low on-resistance (RON), which minimizes signal distortion and ensures high-quality signal transmission.
  • Wide Operating Range: With an operating voltage range of 1.08V to 5.5V, the TMUX646ZECR is suitable for a variety of power environments, ensuring compatibility with both low-voltage and standard systems.
  • Break-Before-Make Switching: This device ensures that there is no overlap when switching between channels, which prevents signal corruption and preserves the integrity of data transmission.
  • ESD Protection: The TMUX646ZECR is equipped with robust Electrostatic Discharge (ESD) protection, safeguarding the device from the common risks associated with handling and circuit integration.

Applications

The TMUX646ZECR is ideal for a variety of applications, including:

  • Data acquisition systems
  • Test equipment
  • Signal routing
  • Medical equipment
  • Communication systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TMUX646ZECR is no exception. Manufactured to the highest standards, this product is designed to deliver reliable performance over an extended temperature range, making it suitable for industrial applications.

Ordering Information

The TMUX646ZECR comes in a compact QFN package, which is ideal for space-constrained applications. For pricing, availability, and additional technical resources, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Maxim Integrated
Need more? Email Us
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9424 $51.8320
130+ $0.7733 $100.5290
205+ $0.7491 $153.5655
280+ $0.7250 $203.0000
360+ $0.7008 $252.2880
480+ $0.6283 $301.5840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,980 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess