EN
  • EN
  • DE

LMH730216

Part No LMH730216
Manufacturer Texas Instruments
Catalog Evaluation Boards - Op Amps
Description BOARD EVAL HS MONO AMP SOT23 / - pval(183) Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Op Amps
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Channels per IC 1 - Single
Amplifier Type General Purpose
Board Type Bare (Unpopulated)
Supplied Contents Board(s)
Utilized IC / Part SOT-23-5, SOT-23-6 Package
Base Product Number LMH730
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.90.6600
Win Source Part Number 923383-LMH730216
Ultra Librarian 3D Model Ultra Librarian LMH730216 CAD Model

Description

The LMH730216 from Texas Instruments is a high-performance, precision operational amplifier that is designed to meet a wide range of application requirements. This operational amplifier features a robust design that provides both high speed and low noise operation, making it an excellent choice for sensitive and demanding applications.

Key Features

  • High-Speed Performance: The LMH730216 offers a slew rate that ensures fast response times, making it suitable for high-speed signal processing applications.
  • Low Noise: With its low noise characteristics, the LMH730216 is ideal for applications that require a clean signal amplification, such as medical instrumentation and audio processing.
  • Wide Supply Voltage Range: This operational amplifier can operate over a wide range of supply voltages, providing flexibility in various power supply designs.
  • Low Power Consumption: The LMH730216 is designed for energy-efficient operation, which helps to reduce power consumption and extend battery life in portable devices.
  • Stable Operation: It is engineered to maintain stability over a broad range of operating conditions, ensuring reliable performance.

Applications

The LMH730216 is versatile and can be used in a multitude of applications. Some of the common applications include:

  • High-fidelity audio equipment
  • Precision data acquisition systems
  • Active filters and signal conditioning
  • Analog-to-digital converter (ADC) drivers
  • Medical imaging devices
  • Telecommunications infrastructure

Technical Specifications

With Texas Instruments' commitment to high-quality components, the LMH730216 is manufactured to provide precise electrical characteristics. Some of the technical specifications include:

  • Input Offset Voltage: Specified for precision performance
  • Output Voltage Swing: Optimized for maximum dynamic range
  • Input Bias Current: Minimized for reduced error in high-impedance applications
  • Common-Mode Rejection Ratio (CMRR): High CMRR for better noise rejection
  • Temperature Range: Designed to operate over a wide temperature range for use in industrial environments

The LMH730216 from Texas Instruments is a testament to their dedication to providing advanced solutions for complex electronic challenges. Whether you are designing for professional audio, precision measurement, or any application requiring a high-quality operational amplifier, the LMH730216 is a reliable and efficient choice.

You May Also Be Interested in

Microchip Technology
MCP6421 EMIRR EVALUATION BOARD / series pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVAL DEBUGGING LMH6622MA
Lowest to $16.7998
STMicroelectronics
Need more? Email Us
Microchip Technology
BOARD AMPLIFIER EVAL 2 MCP6XXX / - pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR INA381 / series pval(183) Evaluation Board
Need more? Email Us
Microchip Technology
BOARD AMPLIFIER EVAL 4 MCP6XXX / - pval(183) Evaluation Board
Need more? Email Us
Microchip Technology
BOARD EVALUATION FOR MCP6S2X / series pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
UNIV EVAL MOD FOR SOT23 PKG / - pval(183) Evaluation Board
Need more? Email Us
STMicroelectronics
BOARD DEMO BARE PCB OPAMP 8MSOP / series pval(183) Evaluation Board
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess