EN
  • EN
  • DE

TMUX1111PWR

Part No TMUX1111PWR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description MULTIPLEXER / 4 Circuit IC Switch 1:1 4Ohm 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel
Switch Circuit SPST
Number of Circuits 4
On-State Resistance (Max) 4Ohm
Channel-to-Channel Matching (ΔRon) 130mOhm
Voltage - Supply, Single (V+) 1.08V ~ 5.5V
Switch Time (Ton, Toff) (Max) -, -
-3db Bandwidth 300MHz
Charge Injection -1.5pC
Channel Capacitance (CS(off), CD(off)) 7pF, 10pF
Current - Leakage (IS(off)) (Max) 80pA
Crosstalk -90dB @ 10MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number TMUX1111
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMUX1111PWRTR,296-TMUX1111PWRCT,296-TMUX1111PWRDKR
Standard Package 2,000
Win Source Part Number 1192719-TMUX1111PWR
Ultra Librarian 3D Model Ultra Librarian TMUX1111PWR CAD Model

Description

Product Overview: TMUX1111PWR from Texas Instruments

The TMUX1111PWR is a high-performance, precision analog switch from Texas Instruments, designed to provide exceptional signal fidelity and switching efficiency for a wide array of applications. This device is part of the TMUX series, which is renowned for its low on-resistance and low crosstalk, making it an ideal choice for multiplexing and signal routing in complex electronic systems.

Key Features

  • Low On-Resistance: The TMUX1111PWR boasts an exceptionally low on-resistance (Ron), typically around 0.5 ohms, which minimizes signal distortion and power loss, ensuring high signal integrity.
  • Wide Operating Voltage Range: This switch operates over a wide voltage range from 1.08V to 5.5V, accommodating various logic levels and making it versatile for both single and dual supply operations.
  • Single-Supply Operation: It is optimized for single-supply operation, allowing for seamless integration into modern low-voltage systems.
  • Break-Before-Make Switching: The TMUX1111PWR features break-before-make (BBM) switching, which prevents signal overlap during channel transitions and protects against short-circuiting.
  • ESD Protection: The device includes robust Electrostatic Discharge (ESD) protection, ensuring reliability and longevity even in harsh electrical environments.
  • Low Leakage Current: It exhibits low leakage currents, enhancing the precision of analog signal processing and measurement applications.

Applications

The TMUX1111PWR is suitable for a multitude of applications, including but not limited to:

  • Data acquisition systems
  • Test equipment and instrumentation
  • Audio and video signal routing
  • Analog device calibration
  • Communication systems

Package and Quality

Encased in a compact TSSOP (Thin Shrink Small Outline Package), the TMUX1111PWR offers a space-saving solution without compromising performance. The device is also RoHS compliant and adheres to Texas Instruments' stringent quality standards, ensuring reliable operation in commercial and industrial temperature ranges.

Whether you're designing sophisticated measurement equipment or looking to streamline your signal processing architecture, the TMUX1111PWR from Texas Instruments is a switch that stands out for its precision, efficiency, and versatility.

You May Also Be Interested in

Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us
Maxim Integrated
IC SW SPST-NCX2 1.25OHM 16SOIC
Lowest to $52.9583
Texas Instruments
IC MUX 8:1 240OHM 16SOIC
Lowest to $0.1402
Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.3493
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
IC-Haus GmbH
iC-PZ2656 oQFN32-5x5 iC-Haus Encoders, Decoders, Multiplexers & Demultiplexers High-Resolution Reflective Absolute Encoder (26-256) datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3284 $51.2248
53+ $1.9105 $101.2565
82+ $1.8508 $151.7656
112+ $1.7911 $200.6032
145+ $1.7314 $251.0530
194+ $1.5523 $301.1462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess