EN
  • EN
  • DE

TMSDM6446AZWT-COM

Part No TMSDM6446AZWT-COM
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC SOC DIGITAL MEDIA 361NFBGA / Highest-Performance fixed-point DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM644x, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface ASP, EBI/EMI, Host Interface, I2C, SPI, UART, USB
Clock Rate 594MHz DSP, 297MHz ARM
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 160kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting SMD
Package 361-LFBGA
Manufacturer Package 361-NFBGA (16x16)
Win Source Part Number 797676-TMSDM6446AZWT-COM
Popularity Medium
Supply and Demand Status Limited
Family Name TMSDM6446
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMSDM6446AZWT-COM CAD Model

Description

The TMSDM6446AZWT-COM is a high-performance digital media System-on-Chip (SoC) from Texas Instruments, designed to meet the demanding needs of modern multimedia applications. This advanced SoC is part of the DaVinci series, which is renowned for its robust processing capabilities, and is specifically engineered to handle complex digital media tasks with ease.

Key Features

  • Powerful ARM Core: At the heart of the TMSDM6446AZWT-COM is an ARM926EJ-S core that runs at a clock speed of up to 594 MHz, providing the computational power required for intensive processing tasks.
  • Dedicated DSP: The SoC includes a TMS320C64x+™ DSP core, which is capable of executing up to 4,800 million instructions per second (MIPS) at 600 MHz. This dedicated DSP is ideal for handling high-throughput digital signal processing tasks, such as audio and video encoding/decoding, image processing, and more.
  • Integrated Peripherals: The device boasts a range of integrated peripherals, including Ethernet MAC, USB 2.0 OTG, PCI Express, and SATA interfaces, making it a versatile choice for connectivity.
  • Rich Multimedia Support: With its ability to support multiple audio and video codecs, the TMSDM6446AZWT-COM is well-suited for applications such as digital media adapters, IP set-top boxes, digital video recorders, and portable media players.
  • High-Resolution Video: The SoC is capable of processing high-resolution video, including 720p and 1080i HDTV formats, ensuring a high-quality viewing experience.

Applications

The versatility of the TMSDM6446AZWT-COM makes it ideal for a wide range of applications. It is particularly suited for:

  • Consumer electronics
  • Networked media devices
  • Video conferencing systems
  • Security and surveillance systems
  • Industrial automation

Design Support

Developers can take advantage of Texas Instruments' comprehensive design support, including development tools, software, reference designs, and technical documentation, to accelerate product development and bring their digital media applications to market faster.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess