EN
  • EN
  • DE

TMS70C08FNL

Part No TMS70C08FNL
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100560-TMS70C08FNL
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS70C08FNL CAD Model

Description

Overview of Texas Instruments TMS70C08FNL

The TMS70C08FNL is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust architecture and versatility in a wide range of applications. Designed to cater to the demanding needs of modern electronics, this MCU is part of the TMS7000 family, which is well-known for its integration of a powerful CPU core with a rich set of peripherals.

Key Features

  • Advanced CPU Core: At the heart of the TMS70C08FNL lies an efficient 8-bit processor that delivers exceptional processing power, enabling complex computations and control tasks to be executed swiftly.
  • Memory: The device comes equipped with an ample amount of on-chip memory, including both ROM and RAM, facilitating quick data access and efficient program execution.
  • Digital Peripherals: A variety of built-in digital peripherals such as timers, serial communication interfaces, and I/O ports enhance the MCU's capabilities, allowing for versatile system design and connectivity options.
  • Analog-to-Digital Converter (ADC): With an integrated ADC, the TMS70C08FNL can easily interface with analog sensors and transducers, making it ideal for applications requiring digital processing of analog signals.
  • Low Power Consumption: Designed with power efficiency in mind, the MCU offers various power-saving modes, which are crucial for battery-powered and energy-sensitive applications.
  • Rugged Design: True to Texas Instruments' commitment to quality, the TMS70C08FNL is built to withstand harsh industrial environments, ensuring reliable performance under a wide range of conditions.

Applications

The TMS70C08FNL is a versatile MCU that can be employed in numerous applications. Its robust feature set makes it suitable for industrial control systems, automotive electronics, consumer electronics, and other embedded systems that require a reliable and capable processing unit.

Support and Resources

Developers looking to implement the TMS70C08FNL in their projects can take advantage of Texas Instruments' comprehensive support network. This includes detailed datasheets, application notes, development tools, and a community forum for troubleshooting and knowledge sharing. With these resources, engineers can streamline their design process and bring their products to market with confidence.

You May Also Be Interested in

Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess