EN
  • EN
  • DE

TMS70C02NL

Part No TMS70C02NL
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description 8-BIT 3 MHz MICROCONTROLLER PDIP40
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1015027-TMS70C02NL
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS70C02NL CAD Model

Description

The Texas Instruments TMS70C02NL is a high-performance microprocessor that has been engineered to deliver efficient processing capabilities for a wide range of applications. This device is part of Texas Instruments' renowned TMS series, known for its robust architecture and reliable performance.

Key Features

  • Advanced Architecture: The TMS70C02NL is built on an advanced 8-bit architecture that provides a perfect balance between processing power and energy efficiency, making it ideal for both high-speed and low-power applications.
  • High-Speed Operation: With a clock speed that allows for rapid data processing, this microprocessor can handle complex computations and multitasking with ease, ensuring smooth operation in demanding environments.
  • Low Power Consumption: Despite its impressive performance, the TMS70C02NL is designed to be energy-efficient, which helps in reducing the overall power consumption of the systems it is integrated into.
  • Wide Operating Temperature Range: The device is capable of operating over a broad temperature range, ensuring reliability and stability even under extreme conditions.
  • Flexible Memory Interface: It features a versatile memory interface that supports a variety of memory types, allowing designers to choose the optimal memory solution for their specific application needs.
  • Peripheral Integration: The TMS70C02NL comes equipped with integrated peripherals, including timers, serial communication interfaces, and I/O ports, which simplify system design and reduce the need for additional components.

Applications

The versatility of the TMS70C02NL makes it suitable for a variety of applications, including but not limited to:

  • Embedded systems
  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Telecommunications

Conclusion

In conclusion, the Texas Instruments TMS70C02NL microprocessor is a powerful and efficient solution for designers looking to implement a reliable processing core in their electronic products. Its combination of speed, efficiency, and integrated features make it an excellent choice for a multitude of applications across various industries.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
TE Connectivity
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess