EN
  • EN
  • DE

TMS5703137CGWTQEP

Part No TMS5703137CGWTQEP
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 3MB FLASH 337NFBGA / MCU 16-bit/32-bit ARM Cortex R4F RISC 3MB Flash 1.2V/3.3V 337-Pin NFBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Hercules TMS570 ARM Cortex-R
Packaging Tube
Core Processor ARM Cortex-R4F
Core Size 16/32-Bit
Speed 180MHz
Connectivity CAN, EBI/EMI, Ethernet, FlexRay, I2C, LIN, MibSPI, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 120
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage 1.14 V ~ 1.32 V
Data Converters A/D 16x12b, 24x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Package 337-LFBGA
Manufacturer Package 337-NFBGA (16x16)
Win Source Part Number 797670-TMS5703137CGWTQEP
Popularity Medium
Supply and Demand Status Limited
Family Name TMS570LS3137-EP
Introduction Date November 18, 2013
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS5703137CGWTQEP CAD Model

Description

The TMS5703137CGWTQEP is a highly-integrated, high-performance microcontroller designed by Texas Instruments specifically for safety-critical applications in the automotive and industrial markets. This robust microcontroller is part of the Hercules TMS570 series, which is renowned for its innovative architecture that emphasizes safety, reliability, and performance.

Key Features

  • ARM Cortex-R5F Core: At the heart of the TMS5703137CGWTQEP lies a powerful ARM Cortex-R5F core, which operates at speeds up to 330 MHz, providing the computational power needed for complex and demanding applications.
  • Lockstep Architecture: The device features a lockstep CPU architecture, which is a key component in ensuring functional safety by allowing for redundant processing and error-checking to prevent system failures.
  • Memory Protection: Equipped with Error Correction Code (ECC) on both the Flash and the RAM, the microcontroller ensures higher data integrity and reliability, essential for safety-critical systems.
  • Integrated Peripherals: A wide range of integrated peripherals are available, including multiple CAN controllers, Ethernet, USB, SPI, and more, providing extensive connectivity options for various applications.
  • Quality and Reliability: The TMS5703137CGWTQEP is designed to meet the stringent requirements of the automotive industry, complying with the ISO 26262 standard as a safety element out of context (SEooC) up to ASIL-D, the highest automotive safety integrity level.

Applications

This microcontroller is ideal for a variety of safety-critical applications, such as:

  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Braking Systems
  • Electric Power Steering
  • Industrial Automation Systems
  • Aerospace and Defense Systems

Package and Availability

The TMS5703137CGWTQEP comes in a compact 179-ball BGA (Ball Grid Array) package, which allows for efficient use of board space in space-constrained applications. Texas Instruments provides extensive support for this microcontroller, including detailed documentation, development tools, and software libraries to facilitate system design and accelerate time-to-market.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.3754 $72.3754
2+ $70.1137 $140.2274
3+ $67.8520 $203.5560
4+ $65.5902 $262.3608
6+ $58.8050 $352.8300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess