EN
  • EN
  • DE

TMS5703137CGWTMEP

Part No TMS5703137CGWTMEP
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description 16- and 32-Bit RISC Flash Microcontroller | IC MCU 32BIT 3MB FLASH 337NFBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-R4F
Data Bus Width 16/32-Bit
Speed 180MHz
Connectivity CANbus, EBI/EMI, Ethernet, FlexRay, I2C, LINbus, MibSPI, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
The number of I/O 120
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
Date RAM Size 256K x 8
Supply Voltage 1.14V ~ 1.32V
Data Converters A/D 16x12b, 24x12b
Oscillator Type External
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 337-LFBGA
Supplier Device Package 337-NFBGA (16x16)
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1271415-TMS5703137CGWTMEP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS5703137CGWTMEP CAD Model

Description

Introducing the TMS5703137CGWTMEP from Texas Instruments

The TMS5703137CGWTMEP is a high-performance automotive-grade microcontroller designed by Texas Instruments to meet the rigorous demands of safety-critical applications. This robust microcontroller is part of the Hercules TMS570 series, which is renowned for its exceptional reliability and advanced safety features. With its ARM Cortex-R5 based architecture, the TMS5703137CGWTMEP is engineered to execute complex real-time operations with speed and precision, making it an ideal choice for a wide range of automotive and industrial control systems.

At the core of this powerful microcontroller is a dual-core ARM Cortex-R5 CPU, which operates at speeds of up to 330 MHz, providing a perfect balance between high-performance computing and efficient power consumption. Each core is equipped with its own floating-point unit (FPU) that enhances the processing of numerical computations and control algorithms. The TMS5703137CGWTMEP is designed with a focus on safety, featuring built-in hardware redundancy and Error-Correcting Code (ECC) memory protection on both the flash and the RAM, which helps to ensure data integrity and reliable operation in harsh environments.

The device boasts an impressive array of integrated peripherals that facilitate a wide range of functionalities. These include multiple CAN (Controller Area Network) interfaces, Ethernet, FlexRay, and LIN (Local Interconnect Network) for robust communication capabilities. Additionally, it comes with a rich set of analog-to-digital converters (ADCs), timers, and PWM (Pulse Width Modulation) outputs, which are essential for precise control tasks.

With its extended temperature range and enhanced reliability, the TMS5703137CGWTMEP is specifically designed for use in applications where failure is not an option. It is compliant with the ISO 26262 standard, which is a testament to its suitability for safety-critical systems such as advanced driver-assistance systems (ADAS), automotive braking, electric power steering, and flight control systems.

For developers and engineers looking for a microcontroller that offers both top-tier performance and uncompromising safety, the TMS5703137CGWTMEP from Texas Instruments is an excellent choice that will not disappoint. Its robust feature set, combined with Texas Instruments' commitment to quality and support, ensures that your critical applications will perform reliably for years to come.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $776.1195 $776.1195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess