The AUIRGS30B60K is a 600V, 30A Insulated Gate Bipolar Transistor (IGBT) manufactured by Infineon Technologies. It is designed for applications requiring high efficiency and fast switching speeds. It is specifically designed and qualified for automotive applications.
Applications:
- Automotive inverters
- Onboard chargers
- Auxiliary power inverters
- DC-DC converters
- Inductive heating systems
Features:
- 600V Blocking Voltage
- 30A Rated Current
- Fast Switching Speed
- Low VCE(on)
- Short-Circuit Ruggedness
Benefits:
- High Efficiency: Reduces power losses and improves overall system efficiency.
- Fast Switching: Enables higher operating frequencies and smaller component sizes.
- Robust Performance: Provides reliable operation in harsh environments.
- Simplified Design: Reduces component count and simplifies circuit design.
- Automotive Qualified: Meets the stringent requirements of automotive applications.
Additional Details:
The AUIRGS30B60K IGBT utilizes Infineon's advanced trench field stop technology to achieve a superior trade-off between conduction and switching losses. This results in higher efficiency and reduced heat dissipation. The device also features a robust short-circuit capability, protecting it from damage in the event of a fault condition. The low VCE(on) minimizes conduction losses, further enhancing efficiency. The fast switching speed allows for higher operating frequencies, enabling the use of smaller and less expensive passive components. The AUIRGS30B60K is qualified to automotive standards, ensuring reliable performance in demanding automotive applications. The device is available in a TO-220 package. It is lead-free and RoHS compliant. The IGBT is designed for easy paralleling, allowing for increased current handling capability. It features a positive temperature coefficient for easy paralleling and safe operation.