EN
  • EN
  • DE

FX29K0-100A-0100-L

Part No FX29K0-100A-0100-L
Manufacturer TE Connectivity
Catalog Force Sensors
Description 100LBF COMPRESSION LOAD CELL, I2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Force Sensors - Industrial
Mfr TE Connectivity Measurement Specialties
Series FX29
Package Box
Operating Force 50.00kgf (110lbs)
Output Digital
Sensor Type Load Cell
Accuracy ±1%
Compensated Temperature 0°C ~ 50°C
Voltage - Supply 5.5V
Actuator Type Pushbutton
Includes Sensor
Temperature Range - Operating 0°C ~ 85°C
Base Product Number FX29K0
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9026.20.4000
Win Source Part Number 1314915-FX29K0-100A-0100-L
Ultra Librarian 3D Model Ultra Librarian FX29K0-100A-0100-L CAD Model

Description

The FX29K0-100A-0100-L is a digital force sensor from TE Connectivity Measurement Specialties.

  • Packaging: Box
  • Includes: Sensor
  • Category: Force Sensors - Industrial
  • ECCN: EAR99
  • Measurement Range: 490.33kgf (110lbs)
  • Sensor Type: Load Cell
  • Accuracy: ±1%
  • Voltage - Supply: 5.5V
  • Operating Temperature: 0°C ~ 85°C
  • Temperature Compensated: 0°C ~ 50°C

You May Also Be Interested in

Honeywell
SENSOR FORCE SURF MOUNT 0-20N
Need more? Email Us
Honeywell
SENSOR FORCE SURF MOUNT 2.248LBS
Need more? Email Us
TE Connectivity
SENSOR FORCE LOAD CELL 10LBS
Need more? Email Us
Honeywell
SENSOR FORCE SURF MOUNT 3.3LBS
Need more? Email Us
TE Connectivity
FC23 AMPLIFIED 2FT CABLE 250L
Need more? Email Us
TE Connectivity
SENSOR TENSE LOAD CELL
Need more? Email Us
Adafruit Industries LLC
STRAIN GAUGE LOAD CELL - 4 WIRES
Lowest to $10.2206
TE Connectivity
SENSOR TENSE LOAD CELL
Lowest to $10.5941
Honeywell Sensing and Productivity Solutions T&M
SENSOR FORCE LOAD CELL 100LBS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess