EN
  • EN
  • DE

TAS5424ATDKDRMQ1

Part No TAS5424ATDKDRMQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 116W QUAD D 44SSOP / Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 90W Class-D Automotive 44-Pin HSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Type Class D
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 116W x 2 @ 2 Ohm, 58W x 4 @ 4 Ohm
Operating Supply Voltage 8 V ~ 22 V
Features Depop, Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD
Operating Temperature Range -40°C ~ 105°C (TA)
Manufacturer Package 44-HSSOP
Package 44-BSSOP (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 796317-TAS5424ATDKDRMQ1
Popularity Medium
Supply and Demand Status Limited
Family Name TAS5424A
Introduction Date August 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TAS5424ATDKDRMQ1 CAD Model

Description

The Texas Instruments TAS5424ATDKDRMQ1 is a high-performance, automotive-grade audio amplifier designed for premium sound systems in vehicles. This advanced Class-D amplifier is part of Texas Instruments' PurePath™ Audio technology, providing exceptional audio quality with high efficiency and reduced power consumption.

Key Features

  • Output Power: Capable of delivering up to 27W into 4 Ohms per channel with low THD+N, ensuring powerful and clear audio performance for in-car entertainment.
  • Audio Channels: This four-channel amplifier can drive speakers in a quadraphonic setup or be bridged for more powerful two-channel configurations.
  • High Efficiency: With Class-D operation, the TAS5424ATDKDRMQ1 offers greater than 90% efficiency, reducing heat generation and power losses.
  • Load Dump Protection: Engineered to withstand the harsh automotive environment, it includes features like load dump protection which safeguards the amplifier against voltage spikes.
  • EMI Compliance: The device meets CISPR 25 Class 5 radiated emissions standards, minimizing electromagnetic interference with other vehicle systems.
  • I2C Control Interface: Allows for advanced control and diagnostics via an I2C interface, enabling integration with modern vehicle infotainment systems.

Applications

The TAS5424ATDKDRMQ1 is ideally suited for a range of automotive audio applications, including:

  • Factory-installed car audio systems
  • Aftermarket car audio upgrades
  • Vehicle entertainment and navigation systems

Quality and Reliability

As an automotive-qualified product, the TAS5424ATDKDRMQ1 meets the stringent AEC-Q100 standards for reliability and performance under extreme conditions. Its robust design ensures long-term durability and consistent operation, making it a trusted choice for automotive manufacturers and enthusiasts alike.

With its combination of audio fidelity, efficiency, and durability, the Texas Instruments TAS5424ATDKDRMQ1 stands out as a superior solution for automotive audio amplification.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $640.7144 $640.7144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 340 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess