EN
  • EN
  • DE

TMS5701225CPGEQQ1

Part No TMS5701225CPGEQQ1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.25MB FLASH 144QFP / MCU 16-bit/32-bit ARM Cortex R4F RISC 1280KB Flash 1.2V/3.3V Automotive 144-Pin LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, Hercules TMS570 ARM Cortex-R
Packaging Tray
Core Processor ARM Cortex-R4F
Core Size 16/32-Bit
Speed 160MHz
Connectivity CAN, EBI/EMI, FlexRay, I2C, LIN, MibSPI, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 58
Program Memory Size 1.25MB (1.25M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 192K x 8
Supply Voltage 1.14 V ~ 3.6 V
Data Converters A/D 24x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (16x16)
Win Source Part Number 797657-TMS5701225CPGEQQ1
Popularity Medium
Supply and Demand Status Balance
Quantity per package 60
Family Name TMS570LS1225
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS5701225CPGEQQ1 CAD Model

Description

Introducing the TMS5701225CPGEQQ1 Microcontroller from Texas Instruments

The TMS5701225CPGEQQ1 is a high-performance automotive-grade microcontroller designed by Texas Instruments that is part of the Hercules TMS570 series. This microcontroller is specifically engineered to meet the rigorous demands of safety-critical applications within the automotive sector, particularly those requiring compliance with the ISO 26262 ASIL-D safety standard.

At the heart of the TMS5701225CPGEQQ1 lies an ARM Cortex-R4F core, which operates at a frequency of up to 180 MHz, providing the computational power necessary for complex algorithms and control tasks. The device features 1.25MB of integrated Flash memory and 192KB of RAM, which ensures ample storage for application code and efficient data handling for real-time operations.

One of the key attributes of this microcontroller is its robust set of safety features. It includes dual CPUs in lockstep, Error Correction Code (ECC) on both Flash and RAM, a built-in self-test (BIST) for on-chip memories, and a wide range of diagnostics features. These functionalities are crucial in detecting and responding to potential faults, thus ensuring reliable operation under various conditions.

The TMS5701225CPGEQQ1 also boasts a rich set of peripherals designed to facilitate a wide range of automotive applications. It includes multiple CAN (Controller Area Network) interfaces, which are essential for in-vehicle communication, as well as interfaces for LIN (Local Interconnect Network), FlexRay, and Ethernet for comprehensive connectivity options. Additionally, it provides advanced timers, serial communication interfaces, and a 12-bit Analog-to-Digital Converter (ADC) for interfacing with sensors and other electronic components.

For development and debugging, the microcontroller supports JTAG and has an integrated trace module that simplifies system analysis and software optimization. It comes in a 144-pin LQFP (Low-profile Quad Flat Package) that is designed to be both space-efficient and easy to integrate into various automotive designs.

In summary, the TMS5701225CPGEQQ1 from Texas Instruments is a versatile and reliable microcontroller that offers a high level of performance and safety features suitable for a wide range of automotive applications. Its robust design and comprehensive set of peripherals make it an ideal choice for developers looking to create advanced, safety-compliant automotive systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.6573 $51.6573
3+ $42.3855 $127.1565
4+ $41.0610 $164.2440
6+ $39.7364 $238.4184
7+ $38.4119 $268.8833
9+ $34.4382 $309.9438
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess