EN
  • EN
  • DE
  • IT

SM74104SDX/NOPB

Part No SM74104SDX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 10WSON  /  Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Texas Instruments
Package Tape & Reel
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 9V ~ 14V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 1.6A, 1.6A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 118 V
Rise / Fall Time (Typ) 600ns, 600ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 10-WDFN Exposed Pad
Supplier Device Package 10-WSON (4x4)
Base Product Number SM74104
Other Names 296-42277-1,296-42277-2,TEXTISSM74104SDX/NOPB,296-42277-6,2156-SM74104SDX/NOPB
Standard Package 4,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253489-SM74104SDX/NOPB
Ultra Librarian 3D Model Ultra Librarian SM74104SDX/NOPB CAD Model

Description

The SM74104SDX/NOPB is a highly sophisticated, integrated circuit from Texas Instruments, designed to cater to a broad range of electrical and electronic applications. This versatile component is an essential building block in modern electronics, offering reliability and high performance in a compact package.

Key Features

  • High Precision: The SM74104SDX/NOPB is engineered for precise operation, ensuring stable and accurate performance in critical applications.
  • Robust Design: With its durable construction, this component is built to withstand challenging conditions and provide consistent service over its lifespan.
  • Efficiency: Texas Instruments is known for producing energy-efficient components, and the SM74104SDX/NOPB is no exception. It operates with minimal power loss, making it suitable for energy-sensitive designs.
  • Integration: This product features a high level of integration, reducing the need for additional external components and simplifying the design process for engineers.

Applications

The SM74104SDX/NOPB is a highly adaptable component that can be used in various applications, including:

  • Power supply management
  • Automotive systems
  • Industrial controls
  • Communication equipment
  • Consumer electronics

Quality and Support

Texas Instruments is committed to delivering high-quality products. The SM74104SDX/NOPB is no exception and is backed by Texas Instruments' comprehensive technical support and reliability testing. Customers can rely on this component to perform consistently across a wide range of operating conditions.

Environmental Compliance

The SM74104SDX/NOPB adheres to rigorous environmental standards, including RoHS compliance. This ensures that the component meets global environmental regulations and reduces the ecological footprint of the products it is used in.

Ordering Information

The SM74104SDX/NOPB is available for order with the NOPB (No Lead (Pb)) suffix, indicating that it is lead-free and suitable for use in lead-free solders and processes. This makes it an ideal choice for manufacturers looking to create environmentally friendly and sustainable products.

You May Also Be Interested in

Linear Technology
Dual 24V High-Side MOSFET Driver
Lowest to $7.3231
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC
Lowest to $2.8358
Renesas Electronics America
Integrated Driver - MOS FET (DrMOS)
Lowest to $42.0937
Diodes Incorporated
New Synchronous Rectifier Controller further improves power supply efficiency
Lowest to $1.0944
Intersil Corporation
Synchronous Rectified Buck MOSFET Drivers
Lowest to $12.7652
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $0.5360
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $0.9364
Linear Technology
Power Output Stage Automatic Bias System
Lowest to $9.3600
Diodes Incorporated
IC GATE DRV HALF-BRDG DFN3030-10
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess