EN
  • EN
  • DE

TMS5701224CPGEQQ1

Part No TMS5701224CPGEQQ1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.25MB FLASH 144QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor ARM Cortex-R4F
Part Core Size 16/32-Bit
Speed(Frequency) 160MHz
Number of I/O 64
Program Memory Size 1.25MB (1.25M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Data RAM Size 192K x 8
Supply Voltage - Operating 1.14 V to 3.6 V
Data Converters A/D 24x12b
Oscillator Type External
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 144-LQFP (20x20)
Win Source Part Number 1110750-TMS5701224CPGEQQ1
Popularity Medium
Supply and Demand Status Balance
Quantity per package 60
Ultra Librarian 3D Model Ultra Librarian TMS5701224CPGEQQ1 CAD Model

Description

The TMS5701224CPGEQQ1 is a highly integrated, high-performance microcontroller designed by Texas Instruments to cater to the demanding requirements of automotive and industrial control applications. This microcontroller is part of TI's Hercules TMS570 series, which is renowned for its robust safety features and reliable performance in critical systems.

Key Features

  • ARM Cortex-R4F Core: At the heart of this microcontroller is a powerful ARM Cortex-R4F core, which operates at a frequency of up to 180 MHz, delivering the computational power needed for complex algorithms and control functions.
  • Memory: The TMS5701224CPGEQQ1 is equipped with 1.25MB of integrated flash memory and 192KB of data RAM, providing ample space for application code and data storage.
  • Advanced Safety Features: It includes built-in safety features such as Error Signaling Module (ESM), Parity on RAM, and CPU self-test capabilities, which are essential for safety-critical applications.
  • Communication Interfaces: A variety of communication interfaces are supported, including CAN, LIN, SPI, and Ethernet, enabling the microcontroller to connect with other components in a system seamlessly.
  • Robust I/O Capabilities: The device offers numerous general-purpose input/output pins for interfacing with sensors, actuators, and other peripherals.
  • Quality and Reliability: As with all Texas Instruments products, this microcontroller is manufactured to high standards, ensuring reliable operation even under harsh conditions.

Applications

The TMS5701224CPGEQQ1 microcontroller is ideal for a wide range of applications, particularly where safety and reliability are paramount. These include automotive systems such as electronic brake controllers, airbag systems, and advanced driver assistance systems (ADAS). In the industrial sector, it can be used in motor control, process control, and automation systems.

Package and Availability

This microcontroller is available in a 144-pin LQFP (Low-Profile Quad Flat Package), which is suitable for space-constrained applications. The TMS5701224CPGEQQ1 is also supported by Texas Instruments' extensive technical documentation and development tools, ensuring a smooth integration into your product design and development process.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.1037 $64.2074
4+ $26.3415 $105.3660
6+ $25.5183 $153.1098
9+ $24.6951 $222.2559
11+ $23.8720 $262.5920
15+ $21.4025 $321.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,386 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess