The TMS55160DGH-80 is a high-performance, dynamic random-access memory (DRAM) integrated circuit developed by Texas Instruments, one of the leading semiconductor manufacturers in the world. This product is designed to deliver fast data access speeds and reliable performance for a wide range of computing and digital applications.
Key Features
- Memory Capacity: The TMS55160DGH-80 offers a substantial memory capacity of 16 megabits, which is suitable for applications requiring a moderate amount of data storage.
- Data Access Speed: With an impressive access time of 80 nanoseconds, this DRAM chip provides swift data retrieval, ensuring efficient operation in time-sensitive tasks.
- Package Type: It comes in a 44-pin plastic leaded chip carrier (PLCC) package, which is known for its compact size and durability, making it an excellent choice for space-constrained applications.
- Operating Voltage: The device operates at a standard 5V power supply, which is common in many electronic systems, ensuring compatibility and ease of integration.
- Temperature Range: The TMS55160DGH-80 is designed to operate within a temperature range of 0°C to 70°C, making it suitable for most commercial environments.
Applications
The TMS55160DGH-80 is versatile and can be used in a variety of applications, including:
- Personal computers and workstations
- High-performance computing systems
- Digital signal processing
- Video game consoles
- Telecommunication systems
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the TMS55160DGH-80 is no exception. This product is manufactured using advanced semiconductor technology and is subjected to rigorous testing to ensure it meets the high standards expected from Texas Instruments products. Customers can rely on this DRAM chip to deliver consistent performance and longevity in their electronic systems.