EN
  • EN
  • DE

TMS4C1024-10N

Part No TMS4C1024-10N
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100544-TMS4C1024-10N
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS4C1024-10N CAD Model

Description

The TMS4C1024-10N is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and advanced technology. This product is a dynamic random-access memory (DRAM) chip, designed to provide a superior solution for high-speed storage and retrieval of electronic data.

Key Features

  • Memory Capacity: The TMS4C1024-10N offers a substantial 1-megabit storage capacity, enabling efficient handling of large amounts of data.
  • Access Time: With an impressive access time of 100 nanoseconds, this DRAM chip ensures rapid data access, making it ideal for applications requiring quick memory operations.
  • Organization: The memory is organized as 1024K x 1 bit, which provides a balanced architecture for easy integration into a variety of systems.
  • Package Type: It is available in a standard DIP (Dual In-line Package), which is widely used and easily mountable on printed circuit boards.
  • Operating Voltage: The chip operates on a 5V power supply, which is compatible with many existing electronic systems and standard logic levels.

Applications

The versatility of the TMS4C1024-10N makes it suitable for a wide array of applications. It is commonly used in:

  • Computer systems as main memory or cache
  • Embedded systems for real-time data processing
  • Telecommunications equipment for buffering and data storage
  • Industrial control systems requiring quick memory access
  • High-end gaming consoles for enhanced performance

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TMS4C1024-10N is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected from Texas Instruments products. With its robust design and proven technology, the TMS4C1024-10N is a reliable choice for designers and engineers looking for a dependable memory solution.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Kemet
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess