EN
  • EN
  • DE

RA9116

Part No RA9116
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 290177-RA9116
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RA9116 CAD Model

Description

The RA9116 is a Class AB audio power amplifier designed by Fairchild/ON Semiconductor. It's typically employed in portable audio devices and systems where efficient power amplification and low distortion are critical. The device operates on a single power supply, simplifying circuit design and reducing component count. Its robust design makes it suitable for a range of consumer electronics applications.

Applications:

  • Portable Audio Players
  • Bluetooth Speakers
  • Mobile Phones
  • Personal Computers and Laptops
  • Consumer Audio Equipment

Features:

  • Class AB Amplifier: Provides a balance between efficiency and audio fidelity.
  • Single Power Supply Operation: Simplifies power supply requirements.
  • Low Distortion: Ensures high-quality audio reproduction.
  • Thermal Shutdown Protection: Prevents overheating and damage to the amplifier.
  • Short-Circuit Protection: Safeguards the amplifier from short-circuit conditions.
  • Mute Function: Allows for silent operation when needed.
  • Adjustable Gain: Offers flexibility in audio signal amplification.

Benefits:

  • High-Quality Audio Output: Delivers clear and accurate sound reproduction.
  • Efficient Power Consumption: Extends battery life in portable devices.
  • Reliable Performance: Provides stable operation under various conditions.
  • Compact Design: Facilitates integration into small form-factor products.
  • Cost-Effective Solution: Offers a balance of performance and affordability.
  • Simplified Circuit Design: Reduces the complexity of audio system integration.

Additional Details:

The RA9116 operates within a specified voltage range, typically from 2.5V to 5.5V, making it compatible with a wide array of battery-powered devices. It features a low quiescent current, further enhancing its energy efficiency. The device is usually available in surface-mount packages, such as SOP or MSOP, suitable for automated assembly processes. Detailed specifications including total harmonic distortion (THD), signal-to-noise ratio (SNR), and output power vary based on the specific operating conditions and load impedance, so referring to the datasheet is necessary for precise values.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
AMCC
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Lowest to $7.0594
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Bel Power Solutions
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess