EN
  • EN
  • DE

GD32F305RCT6

Part No GD32F305RCT6
Manufacturer GigaDevice Semiconductor
Catalog OEM Parts (F - I)
Description MCU 32-Bit MSP432P401R ARM Cortex M4F RISC 256KB Flash 1.8V/2.5V/3.3V 64-Pin VQFN T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060614-GD32F305RCT6
Categories OEM Parts(F-I)
Manufacturer GigaDevice Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GD32F305RCT6 CAD Model

Description

The GD32F305RCT6 is a high-performance 32-bit microcontroller based on the ARM Cortex-M4 core, manufactured by GigaDevice Semiconductor. It is designed for embedded applications requiring advanced processing capabilities, digital signal processing (DSP) features, and a rich set of peripherals. This microcontroller is commonly used in motor control, industrial automation, IoT devices, and audio processing applications.

Applications

  • Motor control systems
  • Industrial automation equipment
  • IoT devices
  • Audio processing applications
  • Home appliances
  • Medical devices
  • Robotics

Features

  • ARM Cortex-M4 core with DSP extensions
  • 256KB Flash memory
  • 48KB SRAM
  • Advanced timers and PWM modules
  • Multiple communication interfaces (UART, SPI, I2C, CAN)
  • ADC and DAC peripherals
  • Real-time clock (RTC)
  • Low power modes

Benefits

  • High processing power for complex algorithms
  • DSP capabilities for signal processing applications
  • Sufficient memory for code and data storage
  • Versatile timing and control options
  • Seamless integration with external devices
  • Analog interfaces for sensor and actuator connectivity
  • Accurate timekeeping
  • Energy-efficient operation

Additional Details

The GD32F305RCT6 microcontroller operates at a clock frequency of up to 120 MHz, delivering high processing power for real-time tasks and digital signal processing applications. The ARM Cortex-M4 core features DSP extensions, enabling efficient execution of complex algorithms. The microcontroller includes a variety of communication interfaces, allowing for flexible connectivity with external devices and networks. The advanced timers and PWM modules provide precise timing control for motor control and other applications. The ADC and DAC peripherals enable the microcontroller to interface with analog sensors and actuators. The real-time clock (RTC) ensures accurate timekeeping, even when the main power supply is off. The low power modes minimize energy consumption in battery-powered applications. For detailed specifications, including electrical characteristics, pinout diagrams, and package dimensions, refer to the manufacturer's datasheet.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Harris Corporation
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Essentra Components
Need more? Email Us
Dell
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9177 $57.5310
65+ $1.5735 $102.2775
100+ $1.5243 $152.4300
140+ $1.4751 $206.5140
180+ $1.4260 $256.6800
235+ $1.2785 $300.4475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess