EN
  • EN
  • DE

TMS470R1VF3482APZ-T

Part No TMS470R1VF3482APZ-T
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 16/32-BIT RISC FLASH MICROCONTROLLERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1271406-TMS470R1VF3482APZ-T
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS470R1VF3482APZ-T CAD Model

Description

Product Overview: TMS470R1VF3482APZ-T by Texas Instruments

The TMS470R1VF3482APZ-T is a robust microcontroller unit (MCU) from the reputable manufacturer Texas Instruments (TI), designed to cater to the demanding requirements of automotive and industrial applications. This high-performance product is part of the TMS470 series, which is well-known for its reliability and efficiency in critical systems.

Key Features

  • Core: The MCU is built on the ARM7TDMI-S core, which operates at a frequency of up to 48 MHz, offering a balanced combination of processing power and energy efficiency.
  • Memory: It comes equipped with 348 KB of Flash memory and 32 KB of RAM, providing ample space for complex applications and real-time data processing.
  • Temperature Range: With an operational temperature range from -40°C to +125°C, the TMS470R1VF3482APZ-T ensures reliable performance under extreme conditions, making it suitable for automotive environments.
  • Input/Output: The device boasts a rich set of peripherals, including multiple serial communication interfaces, digital I/O pins, and robust timer systems.
  • Power Management: Advanced power management features ensure low power consumption during idle and active states, contributing to the overall efficiency of the system it is integrated into.

Applications

The TMS470R1VF3482APZ-T is designed to handle a variety of applications, particularly in the automotive sector, where it can be used for engine management, transmission control, body electronics, and safety systems. Its industrial applications include automation control systems, where precision and reliability are paramount.

Quality and Support

TI is known for its commitment to quality, and the TMS470R1VF3482APZ-T is no exception. It is manufactured to meet the highest industry standards, ensuring long-term reliability. Furthermore, TI provides extensive technical support, including detailed documentation, software libraries, and a community of engineers to assist with development and troubleshooting.

Conclusion

In summary, the TMS470R1VF3482APZ-T MCU from Texas Instruments is a powerful and reliable solution for complex automotive and industrial applications. Its combination of a high-speed ARM core, generous memory, and a wide operating temperature range make it an ideal choice for system designers looking for performance and durability.

You May Also Be Interested in

Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.6765 $57.3530
5+ $23.5295 $117.6475
7+ $22.7942 $159.5594
10+ $22.0589 $220.5890
12+ $21.3236 $255.8832
16+ $19.1177 $305.8832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess