The TMS470R1VF346BPZ-T is a robust 32-bit RISC microcontroller from Texas Instruments, designed to cater to the demanding needs of automotive and industrial control applications. This high-performance microcontroller is based on the ARM7TDMI-S CPU core, which operates at a frequency of up to 48 MHz, offering a perfect balance between processing power and energy efficiency.
Key Features:
- CPU: ARM7TDMI-S core with up to 48 MHz frequency for efficient processing capabilities.
- Memory: Features 346 KB of Flash memory and 32 KB of RAM, providing ample space for complex applications and data storage.
- Timers: Equipped with a variety of timers including RTI, watchdog, and multiple PWM units for precise timing and control.
- Communication Interfaces: Offers multiple communication interfaces such as CAN, UART, SPI, and I2C for versatile connectivity options.
- I/O Ports: Includes 57 I/O ports that support 5V tolerant inputs, enabling easy integration with a wide range of peripherals and sensors.
- ADC: Onboard 10-bit analog-to-digital converter with 24 channels for accurate data acquisition.
- Supply Voltage: Operates within a supply voltage range of 3.0V to 3.6V, suitable for various power environments.
- Temperature Range: Designed to function reliably within an extended temperature range, making it ideal for harsh operating conditions.
- Packaging: Housed in a 144-pin LQFP (Low Profile Quad Flat Package) that ensures compactness and ease of PCB layout.
The TMS470R1VF346BPZ-T is engineered to offer dependable performance with its integrated safety features like memory protection and error detection mechanisms. Its comprehensive set of peripherals and interfaces, combined with the powerful ARM7 core, make it an excellent choice for control systems that require real-time operation, connectivity, and multiple I/O capabilities.
This microcontroller is also supported by Texas Instruments' extensive software and hardware development tools, simplifying the design process and reducing time-to-market for product developers. Whether you're designing an advanced automotive system, industrial control equipment, or any application that demands reliable microcontroller performance, the TMS470R1VF346BPZ-T by Texas Instruments is a solid choice that promises to deliver.