EN
  • EN
  • DE

DS1819CR-5+T&R

Part No DS1819CR-5+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MICROMON 3V W/PBRST SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.075V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 130125-DS1819CR-5+T&R
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1819CR-5+T&R CAD Model

Description

Maxim Integrated DS1819CR-5+T&R Product Overview

The DS1819CR-5+T&R from Maxim Integrated is a versatile microprocessor supervisory circuit that provides a multitude of monitoring functions to enhance the reliability of system operation. This compact and efficient component is designed to monitor power supplies in microprocessor and digital systems, providing a precise, low-cost method to monitor system voltage levels and other critical parameters.

Key Features and Benefits

  • Power Supply Monitoring: The DS1819CR-5+T&R ensures that the microprocessor has a stable and reliable power supply by monitoring the voltage levels and initiating a reset if a fault is detected.
  • Programmable Reset Thresholds: It offers programmable reset threshold options, which allow designers to tailor the reset voltage threshold according to the specific needs of their application.
  • Low Power Consumption: With its low power consumption, this component is ideal for use in portable and battery-powered devices, helping to extend the operational life of the product.
  • Manual Reset Capability: A manual reset input provides a simple way to initiate a system reset, which can be useful during system maintenance or troubleshooting.
  • High Accuracy: The DS1819CR-5+T&R offers high accuracy in monitoring the system's power supply, ensuring that the device operates within its intended voltage range.
  • Compact Package: The device comes in a small SOT-23 package, making it easy to incorporate into various designs without requiring significant board space.

Applications

  • Embedded Systems
  • Microprocessor/Microcontroller Systems
  • Portable/Battery-Powered Devices
  • Industrial Control Systems
  • Telecommunications Equipment

The DS1819CR-5+T&R is supplied in tape and reel packaging (denoted by the T&R suffix), which facilitates automated pick-and-place manufacturing processes, making it an excellent choice for high-volume production. Maxim Integrated's commitment to quality and reliability ensures that this supervisory circuit will maintain system integrity and prevent data corruption due to power anomalies, making it a trusted component in any critical application where system monitoring is paramount.

Overall, the DS1819CR-5+T&R is a robust and reliable solution for system designers looking to enhance the operational stability and reliability of their electronic systems.

You May Also Be Interested in

SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess