EN
  • EN
  • DE

SSTUAF32866BHLF

Part No SSTUAF32866BHLF
Manufacturer IDT, Integrated Device Technology Inc
Catalog Logic - Specialty Logic
Description IC REGIST BUFF 25BIT DDR2 96-BGA / Registered Buffer Single-Element 25-CH CMOS 96-Pin CABGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer IDT, Integrated Device Technology Inc
Packaging Tray
Part Status Obsolete(EOL)
Supply Voltage 1.7 V ~ 1.9 V
Resolution 25, 14
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 96-LFBGA
Manufacturer Package 96-CABGA (13.5x5.5)
Win Source Part Number 795483-SSTUAF32866BHLF
Popularity Medium
Supply and Demand Status Limited
Family Name SSTUAF32866
Introduction Date May 15, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SSTUAF32866BHLF CAD Model

Description

The IDT SSTUAF32866 is an obsolete integrated circuit that is no longer in production from IDT.

  • Resolution Options: 25, 14
  • Package: 96-LFBGA
  • Supply Voltage: 1.7 V to 1.9 V
  • Family: SSTUAF32866
  • Halogen-Free Compliant: Yes
  • Status: Obsolete
  • End of Life Date: Obsolete, End of Life

You May Also Be Interested in

Texas Instruments
8-BIT SCHOTTKY BARRIER DIODE BUS-TERMINATION ARRAY | IC ARRAY BUS-TERM 8BIT 16-SOIC
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRV ECL QUAD DIFF 20SOIC
Lowest to $14.4788
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Variable Output Swing | IC RCVR/DRVR 5V DIFF ECL 8-TSSOP
Lowest to $2.1270
Texas Instruments
IC REGISTERED TXRX 8BIT 52QFP
Lowest to $20.8083
Texas Instruments
IC 4-BIT BIN FULL ADDER 16-DIP
Need more? Email Us
Texas Instruments
IC TXRX ADDRESS/DATA 9BIT 52QFP
Need more? Email Us
ON Semiconductor
Dual Complementary Pair Plus Inverter | IC COMP DUAL PAIR W/INV 14-SOIC
Lowest to $0.4616
ON Semiconductor
2.5V / 3.3V ECL Differential Receiver/Driver
Lowest to $7.6516
Texas Instruments
19-BIT BUS INTERFACE
Lowest to $4.4890

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess